Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ STMicroelectronics CLOUD-ST25TA02KB
CLOUD-ST25TA02KB
Active
RF Evaluation and Development Kits, Boards
Description:
EVALUATION BOARD FOR ST25TA SERI
Manufacturer:
STMicroelectronics
Datasheet:
CLOUD-ST25TA02KB Datasheet
History Price: $5.37
In Stock: 13280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CLOUD-ST25TA02KB Specification
Specification
Part No
CLOUD-ST25TA02KB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
EEPROM
For Use With/Related Products
13.56MHz
Supplied Contents
ST25TA02KB-P
Type
Board(s)
CLOUD-ST25TA02KB PDF Datasheet
CLOUD-ST25TA02KB Datasheet
Click and Download: CLOUD-ST25TA02KB Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect