B-STLINK-ISOL
B-STLINK-ISOL
Active
Description:  ISOLATION AND VOLTAGE ADAPTER BO
Manufacturer:  STMicroelectronics
History Price: $40
In Stock: 37200
B-STLINK-ISOL Specification
Specification
Part No
B-STLINK-ISOL
Category
Kits Accessories
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Adapter Board
For Use With/Related Products
STLINK-V3SET
B-STLINK-ISOL PDF Datasheet
B-STLINK-ISOL Description
The STMicroelectronics B-STLINK-ISOL is an advanced, isolated ST-LINK/V2 programmer and debugger, designed for use with a wide range of STM32 microcontrollers and STM8 microcontrollers. This device offers a high-performance, cost-effective solution for embedded system developers who need a robust and secure debugging and programming interface for STM32 and STM8-based systems.

One of the primary features of the B-STLINK-ISOL is its electrical isolation between the host PC and the target microcontroller, which significantly enhances the safety and robustness of the programming/debugging process, particularly in industrial applications where electrical noise, high voltages, or ground loops may pose challenges. This isolation makes the B-STLINK-ISOL ideal for use in environments with high electromagnetic interference (EMI) or when working with microcontrollers that operate at different voltage levels or are part of complex, multi-board systems.

This detailed description will explore the STMicroelectronics B-STLINK-ISOL, including its features, specifications, applications, and key advantages.

## STMicroelectronics B-STLINK-ISOL Overview

The B-STLINK-ISOL is a programming and debugging tool that interfaces with STM32 and STM8 microcontrollers via JTAG or SWD (Serial Wire Debug) protocols. It is part of STMicroelectronics%27 family of ST-LINK programmers, which are well-regarded in the embedded development community for their ease of use, reliability, and wide support for both hardware and software tools.

Key to the B-STLINK-ISOL is the integration of galvanic isolation between the host computer (typically a PC running software like ST-Link Utility or STM32CubeIDE) and the target embedded system. This isolation helps prevent potential damage to sensitive equipment due to voltage spikes, ground loops, or electrical surges.

The B-STLINK-ISOL supports a range of STM32 and STM8 development environments, making it a versatile tool for engineers working on embedded applications that involve these popular microcontroller families.

## Key Features of the B-STLINK-ISOL

1. Galvanic Isolation:
- The most significant feature of the B-STLINK-ISOL is the electrical isolation between the programming/debugging interface and the target device. This isolation ensures that any electrical noise, voltage spikes, or ground differences do not affect the host PC or the development tool itself. This is particularly beneficial when working in environments with high electromagnetic interference (EMI) or when debugging industrial systems that have complex ground planes or multiple power supplies.
- Isolation Ratings: The device offers up to 2.5kV of isolation between the host and the target device, providing a high level of protection against electrical surges.

2. Supports STM32 and STM8:
- The B-STLINK-ISOL is designed for use with both STM32 and STM8 microcontrollers, which are widely used in embedded systems. This dual-microcontroller support increases the tool%27s versatility for different types of embedded applications.
- The ST-LINK V2 supports programming and debugging of STM32 microcontrollers via SWD (Serial Wire Debug) and JTAG interfaces, as well as STM8 via the SWIM (Single Wire Interface Module) protocol.

3. Fast Debugging and Programming:
- The B-STLINK-ISOL offers high-speed debugging and programming capabilities for both STM32 and STM8 microcontrollers. It supports fast flash programming speeds, which speeds up the development process.
- ST-LINK/V2 provides a data transfer rate of up to 1.5 Mbps for SWD and up to 10 Mbps for JTAG, making it one of the faster debugging interfaces available for STM32 and STM8 microcontrollers.

4. Integration with Development Tools:
- The B-STLINK-ISOL is fully compatible with popular STMicroelectronics development environments such as STM32CubeIDE, STM32CubeMX, IAR Embedded Workbench, Keil MDK, and TrueStudio.
- It also integrates with ST-Link Utility, a free tool for programming and debugging STM32 microcontrollers, and STM32CubeProgrammer, which enables programming and firmware updates for STM32 devices.

5. Comprehensive Debugging Features:
- The B-STLINK-ISOL provides access to a wide range of debugging features, such as breakpoints, watchpoints, real-time variable monitoring, and step-through debugging. This makes it easier for developers to test and debug their embedded software.
- Live Debugging: It supports real-time debugging, where developers can track the execution of their code while the target system is running, enabling fast identification of issues.

6. Support for Multiple Protocols:
- The B-STLINK-ISOL supports multiple debugging and programming protocols, including SWD, JTAG, and SWIM, allowing flexibility when interfacing with different STM32 and STM8 microcontrollers.

7. USB Connectivity:
- The device connects to the host computer via a USB 2.0 interface, ensuring fast communication between the development environment and the target system.
- The USB interface also allows the tool to be powered directly from the host PC, eliminating the need for external power supplies or adapters.

8. Small, Compact Form Factor:
- The B-STLINK-ISOL is designed to be compact and easy to integrate into development environments, making it ideal for both laboratory testing and field development scenarios.

9. Debug and Trace Capability:
- It supports various debugging and trace features, including real-time trace, which allows engineers to see live traces of program execution. This is particularly useful when debugging complex embedded systems with hard-to-find issues.

10. Low Power Consumption:
- The tool is designed to consume minimal power, which is an essential feature when working with battery-powered or energy-efficient embedded systems.

## Electrical Specifications

The STMicroelectronics B-STLINK-ISOL comes with the following electrical specifications:

| Parameter | Specification |
|-------------------------------------|--------------------------------------------------|
| Host Connection | USB 2.0 (Type A to Type B) |
| Target Interface | SWD (Serial Wire Debug), JTAG, SWIM (for STM8) |
| Isolation Voltage | Up to 2.5 kV (between host and target) |
| Operating Voltage (Target) | 1.8V to 3.6V (for STM32) and 2.7V to 5.5V (for STM8) |
| Current Consumption | < 100mA (depends on target device) |
| Programming Speed | Up to 1.5 Mbps (SWD), up to 10 Mbps (JTAG) |
| Power Supply | Powered via USB connection (no external power required) |
| Power Consumption | < 100mA |
| Operating Temperature Range | 0°C to +70°C |
| Storage Temperature Range | -40°C to +85°C |
| Interface Compatibility | STM32, STM8, compatible with most embedded IDEs |

## Mechanical Specifications

| Parameter | Specification |
|-------------------------------------|--------------------------------------------------|
| Package Type | Plastic enclosure |
| Dimensions (L x W x H) | 60mm x 20mm x 13mm |
| Weight | Approx. 20g |
| Connector Type (Target) | 2 x 5 pin header (for JTAG/SWD) |
| Connector Type (Host) | USB Type A |

## Applications of the B-STLINK-ISOL

The STMicroelectronics B-STLINK-ISOL is designed for use in a variety of embedded systems and development environments where electrical isolation is needed for safe and reliable debugging and programming. Some common applications include:

1. Embedded System Development:
- The B-STLINK-ISOL is widely used in the development of embedded systems based on STM32 and STM8 microcontrollers. It provides developers with the necessary tools for programming and debugging, significantly improving the software development workflow.

2. Industrial Automation:
- In industrial environments where devices may be exposed to high levels of electromagnetic interference (EMI), the electrical isolation of the B-STLINK-ISOL ensures that debugging and programming activities are protected from electrical noise and potential damage.

3. Automotive Applications:
- The B-STLINK-ISOL is suitable for use in the automotive industry, where devices often have multiple power supplies or are subjected to high voltage transients. The galvanic isolation ensures that the debugger and programmer are protected from electrical surges.

4. IoT Devices:
- The B-STLINK-ISOL is ideal for debugging and programming IoT devices that rely on STM32 or STM8 microcontrollers. Its small form factor and low power consumption make it a great choice for IoT prototyping and deployment.

5. Medical Devices:
- In medical device development, where safety

and reliability are paramount, the electrical isolation provided by the B-STLINK-ISOL offers a layer of protection against high-voltage components and reduces the risk of component damage during debugging.

6. Consumer Electronics:
- For the development of consumer electronics, the B-STLINK-ISOL provides an effective and secure means of programming and debugging embedded systems, ensuring high-quality products that are tested and debugged thoroughly.

7. Prototyping and Research:
- Engineers and researchers working on experimental designs and new prototypes benefit from the high-speed programming, debugging capabilities, and galvanic isolation that the B-STLINK-ISOL offers.

## Conclusion

The STMicroelectronics B-STLINK-ISOL is a powerful, versatile, and essential tool for developers working with STM32 and STM8 microcontrollers. Its electrical isolation features, fast programming/debugging speeds, broad IDE compatibility, and small form factor make it a go-to solution for embedded system development, particularly in environments where electrical noise, ground loops, and voltage spikes could pose risks. Whether you are designing embedded systems for industrial, automotive, IoT, or medical applications, the B-STLINK-ISOL ensures safe and efficient debugging and programming, ultimately enhancing the reliability and performance of your embedded systems.
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad