☰
B-L072Z-LRWAN1
B-L072Z-LRWAN1
Active
Description:  STM32 LORA DISCOVERY KIT (STM32
Manufacturer:  STMicroelectronics
History Price: $46.96
In Stock: 17600
B-L072Z-LRWAN1 Specification
Specification
Part No
B-L072Z-LRWAN1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
STM32L0
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; LoRa? (LoRaWAN?)
For Use With/Related Products
-
Supplied Contents
STM32L072
Type
Board(s)
B-L072Z-LRWAN1 Compare Parts
  • B-L072Z-LRWAN1 vs B-L475E-IOT01A2
  • B-L072Z-LRWAN1 vs B-L475E-IOT01A1
  • B-L072Z-LRWAN1 vs B-L462E-CELL1
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable