Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ STMicroelectronics B-G474E-DPOW1
B-G474E-DPOW1
Active
LED Driver Evaluation Boards
Description:
STM32G474RE DISCOVERY KIT FOR DI
Manufacturer:
STMicroelectronics
Datasheet:
B-G474E-DPOW1 Datasheet
History Price: $59.59
In Stock: 12020
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
B-G474E-DPOW1 Specification
Specification
Part No
B-G474E-DPOW1
Category
LED Driver Evaluation Boards
Manufacturer
STMicroelectronics
Series
STM32G4
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
100mA
Outputs and Type
4, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
-
Supplied Contents
Board(s)
Utilized IC / Part
STM32G474
B-G474E-DPOW1 PDF Datasheet
B-G474E-DPOW1 Datasheet
Click and Download: B-G474E-DPOW1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right