☰
ANT7-T-M24SR64
ANT7-T-M24SR64
Active
Description:  ANTENNA REF BOARD M24SR64-Y
Manufacturer:  STMicroelectronics
History Price: $4.97
In Stock: 48880
ANT7-T-M24SR64 Specification
Specification
Part No
ANT7-T-M24SR64
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Antenna
Frequency
13.56MHz
For Use With/Related Products
M24SR64-Y
Supplied Contents
Board(s)
ANT7-T-M24SR64 PDF Datasheet
ANT7-T-M24SR64 Related Parts
ANT-1-6-ST25DV
ANT-1-6-ST25DV
STMicroelectronics
75 MM X 45 MM AND 22.5 MM X 18.5
ANT1-M24LR-A
ANT1-M24LR-A
STMicroelectronics
ANTENNA REF BOARD M24LR64-R
ANT2-M24LR-A
ANT2-M24LR-A
STMicroelectronics
ANTENNA REF FOR M24LR64-R
ANT3-M24LR04E
ANT3-M24LR04E
STMicroelectronics
ANTENNA REFERENCE BOARD M24LR
ANT3-M24LR-A
ANT3-M24LR-A
STMicroelectronics
ANTENNA REF FOR M24LR-A
ANT7-T-25DV64KC
ANT7-T-25DV64KC
STMicroelectronics
14 MM X 14 MM DOUBLE LAYER ANTEN
ANT7-T-M24LR04E
ANT7-T-M24LR04E
STMicroelectronics
ANTENNA REF BOARD M24LR04E-R
ANT7-T-ST25DV04K
ANT7-T-ST25DV04K
STMicroelectronics
ST25 NFC/RFID EVAL TOOLS
ANT7-M24LR-A
ANT7-M24LR-A
STMicroelectronics
ANTENNA REF FOR M24LR64-R
ANT7-T-M24SR64 Compare Parts
  • ANT7-T-M24SR64 vs ANT7-T-M24LR04E
  • ANT7-T-M24SR64 vs ANT7-T-25DV64KC
  • ANT7-T-M24SR64 vs ANT3-M24LR-A
  • ANT7-T-M24SR64 vs ANT3-M24LR04E
  • ANT7-T-M24SR64 vs ANT2-M24LR-A
  • ANT7-T-M24SR64 vs ANT1-M24LR-A
  • ANT7-T-M24SR64 vs ANT-1-6-ST25DV
  • ANT7-T-M24SR64 vs ANT7-M24LR-A
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!