☰
AEKD-STEREOAVAS
AEKD-STEREOAVAS
Active
Description:  INTEGRATED STEREO AVAS SOLUTION
Manufacturer:  STMicroelectronics
History Price: $267.65
In Stock: 34440
AEKD-STEREOAVAS Specification
Specification
Part No
AEKD-STEREOAVAS
Category
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
-
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Board Type
-
Utilized IC / Part
-
Supplied Contents
-
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.