Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ STMicroelectronics AEKD-BLINDSPOTB1
AEKD-BLINDSPOTB1
Active
Sensor Evaluation Boards
Description:
BLIND-SPOT DETECTION BOARD SET
Manufacturer:
STMicroelectronics
Datasheet:
AEKD-BLINDSPOTB1 Datasheet
History Price: $251.24
In Stock: 7140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AEKD-BLINDSPOTB1 Specification
Specification
Part No
AEKD-BLINDSPOTB1
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
AutoDevKit
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Proximity, Blind-Spot
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
SPC58EC80E5
AEKD-BLINDSPOTB1 PDF Datasheet
AEKD-BLINDSPOTB1 Datasheet
Click and Download: AEKD-BLINDSPOTB1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.