Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ STMicroelectronics AEK-CON-SENSOR1
AEK-CON-SENSOR1
Active
Expansion Boards, Daughter Cards
Description:
CONNECTOR BOARD FOR SPC5 MCU DIS
Manufacturer:
STMicroelectronics
Datasheet:
AEK-CON-SENSOR1 Datasheet
History Price: $35.35
In Stock: 5250
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AEK-CON-SENSOR1 Specification
Specification
Part No
AEK-CON-SENSOR1
Category
Expansion Boards, Daughter Cards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
-
Platform
Interface
Type
Connector Board
Function
SPC58EC80E5
Utilized IC / Part
Board(s)
AEK-CON-SENSOR1 PDF Datasheet
AEK-CON-SENSOR1 Datasheet
Click and Download: AEK-CON-SENSOR1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time