☰
AEK-COM-ISOSPI1
AEK-COM-ISOSPI1
Active
Description:  SPI TO ISOLATED SPI DONGLE BASED
Manufacturer:  STMicroelectronics
History Price: $32.82
In Stock: 13280
AEK-COM-ISOSPI1 Specification
Specification
Part No
AEK-COM-ISOSPI1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Transceiver
Embedded
No
Utilized IC / Part
L9963T
Primary Attributes
Isolated
Supplied Contents
Board(s)
AEK-COM-ISOSPI1 PDF Datasheet
AEK-COM-ISOSPI1 Related Parts
AEK-AUD-C1D9031
AEK-AUD-C1D9031
STMicroelectronics
AVAS SOLUTION BASED ON SPC582B60
AEK-CON-BSPOTV1
AEK-CON-BSPOTV1
STMicroelectronics
CONNECTOR BOARD FOR BLIND-SPOT E
AEK-CON-C1D9031
AEK-CON-C1D9031
STMicroelectronics
CONNECTOR BOARD FOR MCU AND AUDI
AEKD-AFL001
AEKD-AFL001
STMicroelectronics
AUTODEVKIT ADAPTIVE FRONT LIGHTI
AEKD-AFLPANEL1
AEKD-AFLPANEL1
STMicroelectronics
ADAPTIVE FRONT LIGHT TESTING AND
AEKD-USBTYPEC1
AEKD-USBTYPEC1
STMicroelectronics
AEKD-USBTYPEC1
AEK-MOT-2DC40Y1
AEK-MOT-2DC40Y1
STMicroelectronics
AUTOMOTIVE-GRADE DUAL DC MOTOR D
AEK-MOT-2DC70S1
AEK-MOT-2DC70S1
STMicroelectronics
AUTOMOTIVE-GRADE DUAL DC MOTOR D
AEK-MOT-3P99081
AEK-MOT-3P99081
STMicroelectronics
EVAL BOARD FOR L9908 SPC560P
AEK-MOT-3P9908M
AEK-MOT-3P9908M
STMicroelectronics
CAN-CONTROLLED BLDC EVAL BOARD
AEK-MOT-SM81M1
AEK-MOT-SM81M1
STMicroelectronics
STEPPER MOTOR DRIVER EVALUATION
AEK-MOT-TK200G1
AEK-MOT-TK200G1
STMicroelectronics
POWER LIFTGATE CONTROLLER BOARD
AEK-COM-ISOSPI1 Compare Parts
  • AEK-COM-ISOSPI1 vs AEK-MOT-TK200G1
  • AEK-COM-ISOSPI1 vs AEK-MOT-SM81M1
  • AEK-COM-ISOSPI1 vs AEK-MOT-3P9908M
  • AEK-COM-ISOSPI1 vs AEK-MOT-3P99081
  • AEK-COM-ISOSPI1 vs AEK-MOT-2DC70S1
  • AEK-COM-ISOSPI1 vs AEK-MOT-2DC40Y1
  • AEK-COM-ISOSPI1 vs AEKD-USBTYPEC1
  • AEK-COM-ISOSPI1 vs AEKD-AFLPANEL1
  • AEK-COM-ISOSPI1 vs AEKD-AFL001
  • AEK-COM-ISOSPI1 vs AEK-CON-C1D9031
  • AEK-COM-ISOSPI1 vs AEK-CON-BSPOTV1
  • AEK-COM-ISOSPI1 vs AEK-AUD-C1D9031
  • AEK-COM-ISOSPI1 vs AEK-POW-BMS63EN
  • AEK-COM-ISOSPI1 vs AEK-MOT-MR200G1
  • AEK-COM-ISOSPI1 vs AEKD-AFLLIGHT1
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.