Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ STMicroelectronics AEK-AUD-D903V1
AEK-AUD-D903V1
Active
Audio Amplifier Evaluation Boards
Description:
EVAL BOARD FOR FDA903D
Manufacturer:
STMicroelectronics
Datasheet:
AEK-AUD-D903V1 Datasheet
History Price: $74.49
In Stock: 20160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AEK-AUD-D903V1 Specification
Specification
Part No
AEK-AUD-D903V1
Category
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
45W x 1 @ 2Ohm
Voltage - Supply
3.3V ~ 18V
Board Type
Fully Populated
Utilized IC / Part
FDA903D
Supplied Contents
Board(s)
AEK-AUD-D903V1 PDF Datasheet
AEK-AUD-D903V1 Datasheet
Click and Download: AEK-AUD-D903V1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 168 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!