☰
MK21P-KIT
MK21P-KIT
Obsolete
Description:  REED SENSOR/MAGNET EVAL KIT
Datasheet:   MK21P-KIT Datasheet
History Price: Obsolete
In Stock: 49200
MK21P-KIT Specification
Specification
Part No
MK21P-KIT
Category
Sensor Evaluation Boards
Manufacturer
Standex-Meder Electronics
Series
MK21
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Proximity, Magnetic
Sensing Range
25 ~ 56 AT
Interface
-
Sensitivity
>1.70mT, >2.30mT, 2.70mT
Voltage - Supply
-
Embedded
No
Supplied Contents
Board(s), Cable(s), Accessories
Utilized IC / Part
MK21P-1A66B (9212100054), MK21P-1A66C (9213100054), MK21P-1A66D (9214100054)
MK21P-KIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much