Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Standex-Meder Electronics MK04-KIT
MK04-KIT
Obsolete
Sensor Evaluation Boards
Description:
REED SENSOR/MAGNET EVAL KIT
Manufacturer:
Standex-Meder Electronics
Datasheet:
MK04-KIT Datasheet
History Price: Obsolete
In Stock: 43660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK04-KIT Specification
Specification
Part No
MK04-KIT
Category
Sensor Evaluation Boards
Manufacturer
Standex-Meder Electronics
Series
MK04
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Proximity, Magnetic
Sensing Range
23 ~ 56 AT
Interface
-
Sensitivity
>1.70mT, >2.30mT, 2.70mT
Voltage - Supply
-
Embedded
No
Supplied Contents
Board(s), Cable(s), Accessories
Utilized IC / Part
MK04P-1A66B (2242661054), MK04P-1A66C (2243711054), MK04P-1A66D (2244711054)
MK04-KIT PDF Datasheet
MK04-KIT Datasheet
Click and Download: MK04-KIT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!