☰
WRL-15124
WRL-15124
Active
Description:  AMP'ED RF WIFI CAMERA WFV3918
Manufacturer:  SparkFun Electronics
Datasheet:   WRL-15124 Datasheet
History Price: $43.75
In Stock: 49520
WRL-15124 Specification
Specification
Part No
WRL-15124
Category
Sensor Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Image Sensor
Sensing Range
-
Interface
RF
Sensitivity
-
Voltage - Supply
3.3V ~ 5V
Embedded
Yes, Other
Supplied Contents
Board(s)
Utilized IC / Part
ACC1340, AK3918E
WRL-15124 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!