WRL-14041
WRL-14041
Active
Description:  BLADERF X40
Manufacturer:  SparkFun Electronics
Datasheet:   WRL-14041 Datasheet
History Price: $650
In Stock: 4600
WRL-14041 Specification
Specification
Part No
WRL-14041
Category
RF Evaluation and Development Kits, Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
300MHz ~ 3.8GHz
Supplied Contents
40KLE
Type
Board(s), Cable(s)
WRL-14041 PDF Datasheet
WRL-14041 Related Parts
WRL-00691
WRL-00691
SparkFun Electronics
SPARKFUN TRANSCEIVER BREAKOUT -
WRL-00705
WRL-00705
SparkFun Electronics
SPARKFUN TRANSCEIVER BREAKOUT -
WRL-09954
WRL-09954
SparkFun Electronics
SPARKFUN WIFLY SHIELD
WRL-10050
WRL-10050
SparkFun Electronics
EVAL BOARD FOR RN-131C
WRL-10573
WRL-10573
SparkFun Electronics
UBERTOOTH ONE
WRL-10663
WRL-10663
SparkFun Electronics
SI4703 FM TUNER
WRL-10665
WRL-10665
SparkFun Electronics
WIXEL
WRL-11129
WRL-11129
SparkFun Electronics
SI4707 WEATHER BAND RECIEVER RAD
WRL-11373
WRL-11373
SparkFun Electronics
BOARD XBEE EXPLORER REGULATED
WRL-11777
WRL-11777
SparkFun Electronics
RN-52 BLUETOOTH WIRELESS MODULE
WRL-11812
WRL-11812
SparkFun Electronics
SPARKFUN XBEE EXPLORER USB
WRL-11924
WRL-11924
SparkFun Electronics
SPARKFUN PURPLETOOTH JAMBOREE -
WRL-14041 Compare Parts
  • WRL-14041 vs WRL-21293
  • WRL-14041 vs WRL-20854
  • WRL-14041 vs WRL-20168
  • WRL-14041 vs WRL-19959
  • WRL-14041 vs WRL-19956
  • WRL-14041 vs WRL-19696
  • WRL-14041 vs WRL-19311
  • WRL-14041 vs WRL-19177
  • WRL-14041 vs WRL-19039
  • WRL-14041 vs WRL-18712
  • WRL-14041 vs WRL-18074
  • WRL-14041 vs WRL-17743
  • WRL-14041 vs WRL-17381
  • WRL-14041 vs WRL-17354
  • WRL-14041 vs WRL-15836
  • WRL-14041 vs WRL-15663
  • WRL-14041 vs WRL-15574
  • WRL-14041 vs WRL-15454
  • WRL-14041 vs WRL-15435
  • WRL-14041 vs WRL-15376
  • WRL-14041 vs WRL-15336
  • WRL-14041 vs WRL-15043
  • WRL-14041 vs WRL-15031
  • WRL-14041 vs WRL-15006
  • WRL-14041 vs WRL-14916
  • WRL-14041 vs WRL-14689
  • WRL-14041 vs WRL-14280
  • WRL-14041 vs WRL-14154
  • WRL-14041 vs WRL-14071
  • WRL-14041 vs WRL-14070
  • WRL-14041 vs WRL-13990
  • WRL-14041 vs WRL-13804
  • WRL-14041 vs WRL-13794
  • WRL-14041 vs WRL-13774
  • WRL-14041 vs WRL-13764
  • WRL-14041 vs WRL-13730
  • WRL-14041 vs WRL-13729
  • WRL-14041 vs WRL-13711
  • WRL-14041 vs WRL-13632
  • WRL-14041 vs WRL-13231
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.