Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ SparkFun Electronics WRL-13711
WRL-13711
Active
RF Evaluation and Development Kits, Boards
Description:
ESP8266 THING DEV BOARD
Manufacturer:
SparkFun Electronics
Datasheet:
WRL-13711 Datasheet
History Price: $18.5
In Stock: 46670
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WRL-13711 Specification
Specification
Part No
WRL-13711
Category
RF Evaluation and Development Kits, Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
ESP8266
Type
Board(s)
WRL-13711 PDF Datasheet
WRL-13711 Datasheet
Click and Download: WRL-13711 Datasheet
WRL-13711 Related Parts
WRL-00691
SparkFun Electronics
SPARKFUN TRANSCEIVER BREAKOUT -
WRL-00705
SparkFun Electronics
SPARKFUN TRANSCEIVER BREAKOUT -
WRL-09954
SparkFun Electronics
SPARKFUN WIFLY SHIELD
WRL-10050
SparkFun Electronics
EVAL BOARD FOR RN-131C
WRL-10573
SparkFun Electronics
UBERTOOTH ONE
WRL-10663
SparkFun Electronics
SI4703 FM TUNER
WRL-10665
SparkFun Electronics
WIXEL
WRL-11129
SparkFun Electronics
SI4707 WEATHER BAND RECIEVER RAD
WRL-11373
SparkFun Electronics
BOARD XBEE EXPLORER REGULATED
WRL-11777
SparkFun Electronics
RN-52 BLUETOOTH WIRELESS MODULE
WRL-11812
SparkFun Electronics
SPARKFUN XBEE EXPLORER USB
WRL-11924
SparkFun Electronics
SPARKFUN PURPLETOOTH JAMBOREE -
WRL-13711 Compare Parts
WRL-13711 vs WRL-21293
WRL-13711 vs WRL-20854
WRL-13711 vs WRL-20168
WRL-13711 vs WRL-19959
WRL-13711 vs WRL-19956
WRL-13711 vs WRL-19696
WRL-13711 vs WRL-19311
WRL-13711 vs WRL-19177
WRL-13711 vs WRL-19039
WRL-13711 vs WRL-18712
WRL-13711 vs WRL-18074
WRL-13711 vs WRL-17743
WRL-13711 vs WRL-17381
WRL-13711 vs WRL-17354
WRL-13711 vs WRL-15836
WRL-13711 vs WRL-15663
WRL-13711 vs WRL-15574
WRL-13711 vs WRL-15454
WRL-13711 vs WRL-15435
WRL-13711 vs WRL-15376
WRL-13711 vs WRL-15336
WRL-13711 vs WRL-15043
WRL-13711 vs WRL-15031
WRL-13711 vs WRL-15006
WRL-13711 vs WRL-14916
WRL-13711 vs WRL-14689
WRL-13711 vs WRL-14280
WRL-13711 vs WRL-14154
WRL-13711 vs WRL-14071
WRL-13711 vs WRL-14070
WRL-13711 vs WRL-14041
WRL-13711 vs WRL-13990
WRL-13711 vs WRL-13804
WRL-13711 vs WRL-13794
WRL-13711 vs WRL-13774
WRL-13711 vs WRL-13764
WRL-13711 vs WRL-13730
WRL-13711 vs WRL-13729
WRL-13711 vs WRL-13632
WRL-13711 vs WRL-13231
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods