Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ SparkFun Electronics WRL-12072
WRL-12072
Obsolete
RF Evaluation and Development Kits, Boards
Description:
SPARKFUN WIFI BREAKOUT - CC3000
Manufacturer:
SparkFun Electronics
Datasheet:
WRL-12072 Datasheet
History Price: Obsolete
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WRL-12072 Specification
Specification
Part No
WRL-12072
Category
RF Evaluation and Development Kits, Boards
Manufacturer
SparkFun Electronics
Series
SimpleLink?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
CC3000
Type
Board(s)
WRL-12072 PDF Datasheet
WRL-12072 Datasheet
Click and Download: WRL-12072 Datasheet
WRL-12072 Related Parts
WRL-00691
SparkFun Electronics
SPARKFUN TRANSCEIVER BREAKOUT -
WRL-00705
SparkFun Electronics
SPARKFUN TRANSCEIVER BREAKOUT -
WRL-09954
SparkFun Electronics
SPARKFUN WIFLY SHIELD
WRL-10050
SparkFun Electronics
EVAL BOARD FOR RN-131C
WRL-10573
SparkFun Electronics
UBERTOOTH ONE
WRL-10663
SparkFun Electronics
SI4703 FM TUNER
WRL-10665
SparkFun Electronics
WIXEL
WRL-11129
SparkFun Electronics
SI4707 WEATHER BAND RECIEVER RAD
WRL-11373
SparkFun Electronics
BOARD XBEE EXPLORER REGULATED
WRL-11777
SparkFun Electronics
RN-52 BLUETOOTH WIRELESS MODULE
WRL-11812
SparkFun Electronics
SPARKFUN XBEE EXPLORER USB
WRL-11924
SparkFun Electronics
SPARKFUN PURPLETOOTH JAMBOREE -
WRL-12072 Compare Parts
WRL-12072 vs WRL-21293
WRL-12072 vs WRL-20854
WRL-12072 vs WRL-20168
WRL-12072 vs WRL-19959
WRL-12072 vs WRL-19956
WRL-12072 vs WRL-19696
WRL-12072 vs WRL-19311
WRL-12072 vs WRL-19177
WRL-12072 vs WRL-19039
WRL-12072 vs WRL-18712
WRL-12072 vs WRL-18074
WRL-12072 vs WRL-17743
WRL-12072 vs WRL-17381
WRL-12072 vs WRL-17354
WRL-12072 vs WRL-15836
WRL-12072 vs WRL-15663
WRL-12072 vs WRL-15574
WRL-12072 vs WRL-15454
WRL-12072 vs WRL-15435
WRL-12072 vs WRL-15376
WRL-12072 vs WRL-15336
WRL-12072 vs WRL-15043
WRL-12072 vs WRL-15031
WRL-12072 vs WRL-15006
WRL-12072 vs WRL-14916
WRL-12072 vs WRL-14689
WRL-12072 vs WRL-14280
WRL-12072 vs WRL-14154
WRL-12072 vs WRL-14071
WRL-12072 vs WRL-14070
WRL-12072 vs WRL-14041
WRL-12072 vs WRL-13990
WRL-12072 vs WRL-13804
WRL-12072 vs WRL-13794
WRL-12072 vs WRL-13774
WRL-12072 vs WRL-13764
WRL-12072 vs WRL-13730
WRL-12072 vs WRL-13729
WRL-12072 vs WRL-13711
WRL-12072 vs WRL-13632
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.