Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ SparkFun Electronics WIG-20636
WIG-20636
Active
Expansion Boards, Daughter Cards
Description:
TSUNAMI SUPER WAV TRIGGER - 25 V
Manufacturer:
SparkFun Electronics
Datasheet:
WIG-20636 Datasheet
History Price: $87.5
In Stock: 23350
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WIG-20636 Specification
Specification
Part No
WIG-20636
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Qwiic
Platform
Audio
Type
Audio Playback
Function
-
Utilized IC / Part
Board(s)
WIG-20636 PDF Datasheet
WIG-20636 Datasheet
Click and Download: WIG-20636 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund