☰
TOL-10617
TOL-10617
Active
Description:  SPARKFUN LIPO FUEL GAUGE
Manufacturer:  SparkFun Electronics
Datasheet:   TOL-10617 Datasheet
History Price: $12.5
In Stock: 3890
TOL-10617 Specification
Specification
Part No
TOL-10617
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Fuel Gauge
Embedded
No
Utilized IC / Part
MAX17043
Primary Attributes
-
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 177 customer reviews from all over the world
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.