☰
SPX-18619
SPX-18619
Active
Description:  SMOL ESP32 PROCESSOR BOARD
Manufacturer:  SparkFun Electronics
Datasheet:   SPX-18619 Datasheet
History Price: $17.95
In Stock: 24900
SPX-18619 Specification
Specification
Part No
SPX-18619
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
-
Platform
sm?l
Utilized IC / Part
ESP32-D0WD
Mounting Type
Fixed
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.