SEN-13963
SEN-13963
Active
Description:  EVAL BOARD ACCELEROMETER LIS3DH
Manufacturer:  SparkFun Electronics
Datasheet:   SEN-13963 Datasheet
History Price: $6.5
In Stock: 46800
SEN-13963 Specification
Specification
Part No
SEN-13963
Category
Sensor Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 3 Axis
Sensing Range
?g, 4g, 8g, 16g
Interface
I2C, Serial, SPI
Sensitivity
1mg/digit, 2mg/digit, 4mg/digit, 12mg/digit
Voltage - Supply
1.7V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
LIS3DH
SEN-13963 PDF Datasheet
SEN-13963 Related Parts
SEN-08661
SEN-08661
SparkFun Electronics
POLAR HEART RATE MONITOR INTERFA
SEN-08883
SEN-08883
SparkFun Electronics
LOW CURRENT SENSOR BREAKOUT - AC
SEN-09269
SEN-09269
SparkFun Electronics
ADXL335 3AXIS ACCELEROMETER 3G
SEN-09332
SEN-09332
SparkFun Electronics
EVAL BOARD FOR ADXL193
SEN-09695
SEN-09695
SparkFun Electronics
MPR121 PROX/CAP SENSE
SEN-09721
SEN-09721
SparkFun Electronics
MPL115A1 BAROMETRIC PRESS SENSOR
SEN-09836
SEN-09836
SparkFun Electronics
EVAL BOARD FOR ADXL345
SEN-10121
SEN-10121
SparkFun Electronics
IMU COMBO BOARD
SEN-10345
SEN-10345
SparkFun Electronics
EVAL BOARD FOR LIS331HH
SEN-10530
SEN-10530
SparkFun Electronics
EVAL BOARD FOR HMC5883L
SEN-10612
SEN-10612
SparkFun Electronics
TRI-AXIS GYRO BREAKOUT - L3G4200
SEN-10724
SEN-10724
SparkFun Electronics
SENSOR STICK
SEN-13963 Compare Parts
  • SEN-13963 vs SENSORSTARTERKIT
  • SEN-13963 vs SENSOR-PUCK
  • SEN-13963 vs SENSOREMULATOREVM
  • SEN-13963 vs SENSEKIT2-EVK-101
  • SEN-13963 vs SEN-21231
  • SEN-13963 vs SEN-18982
  • SEN-13963 vs SEN-18737
  • SEN-13963 vs SEN-18088
  • SEN-13963 vs SEN-17871
  • SEN-13963 vs SEN-17770
  • SEN-13963 vs SEN-17589
  • SEN-13963 vs SEN-16989
  • SEN-13963 vs SEN-16474
  • SEN-13963 vs SEN-15870
  • SEN-13963 vs SEN-15569
  • SEN-13963 vs SEN-15441
  • SEN-13963 vs SEN-15338
  • SEN-13963 vs SEN-15325
  • SEN-13963 vs SEN-15219
  • SEN-13963 vs SEN-14985
  • SEN-13963 vs SEN-14632
  • SEN-13963 vs SEN-14585
  • SEN-13963 vs SEN-14544
  • SEN-13963 vs SEN-14535
  • SEN-13963 vs SEN-14534
  • SEN-13963 vs SEN-14520
  • SEN-13963 vs SEN-14518
  • SEN-13963 vs SEN-14480
  • SEN-13963 vs SEN-14350
  • SEN-13963 vs SEN-14209
  • SEN-13963 vs SEN-14193
  • SEN-13963 vs SEN-14186
  • SEN-13963 vs SEN-14045
  • SEN-13963 vs SEN-14001
  • SEN-13963 vs SEN-13944
  • SEN-13963 vs SEN-13905
  • SEN-13963 vs SEN-13763
  • SEN-13963 vs SEN-13762
  • SEN-13963 vs SEN-13683
  • SEN-13963 vs SEN-13679
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked