Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ SparkFun Electronics SEN-11028
SEN-11028
Active
Sensor Evaluation Boards
Description:
MPU-6050 GYRO/ACCEL IMU
Manufacturer:
SparkFun Electronics
Datasheet:
SEN-11028 Datasheet
History Price: $32.5
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SEN-11028 Specification
Specification
Part No
SEN-11028
Category
Sensor Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, 3 Axis
Sensing Range
?g, 4g, 8g, 16g, ?50?sec, ?00?sec, ?000?sec, ?000?sec
Interface
I2C
Sensitivity
-
Voltage - Supply
2.3V ~ 3.4V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
MPU-6050
SEN-11028 PDF Datasheet
SEN-11028 Datasheet
Click and Download: SEN-11028 Datasheet
SEN-11028 Related Parts
SEN-08661
SparkFun Electronics
POLAR HEART RATE MONITOR INTERFA
SEN-08883
SparkFun Electronics
LOW CURRENT SENSOR BREAKOUT - AC
SEN-09269
SparkFun Electronics
ADXL335 3AXIS ACCELEROMETER 3G
SEN-09332
SparkFun Electronics
EVAL BOARD FOR ADXL193
SEN-09695
SparkFun Electronics
MPR121 PROX/CAP SENSE
SEN-09721
SparkFun Electronics
MPL115A1 BAROMETRIC PRESS SENSOR
SEN-09836
SparkFun Electronics
EVAL BOARD FOR ADXL345
SEN-10121
SparkFun Electronics
IMU COMBO BOARD
SEN-10345
SparkFun Electronics
EVAL BOARD FOR LIS331HH
SEN-10530
SparkFun Electronics
EVAL BOARD FOR HMC5883L
SEN-10612
SparkFun Electronics
TRI-AXIS GYRO BREAKOUT - L3G4200
SEN-10724
SparkFun Electronics
SENSOR STICK
SEN-11028 Compare Parts
SEN-11028 vs SENSORSTARTERKIT
SEN-11028 vs SENSOR-PUCK
SEN-11028 vs SENSOREMULATOREVM
SEN-11028 vs SENSEKIT2-EVK-101
SEN-11028 vs SEN-21231
SEN-11028 vs SEN-18982
SEN-11028 vs SEN-18737
SEN-11028 vs SEN-18088
SEN-11028 vs SEN-17871
SEN-11028 vs SEN-17770
SEN-11028 vs SEN-17589
SEN-11028 vs SEN-16989
SEN-11028 vs SEN-16474
SEN-11028 vs SEN-15870
SEN-11028 vs SEN-15569
SEN-11028 vs SEN-15441
SEN-11028 vs SEN-15338
SEN-11028 vs SEN-15325
SEN-11028 vs SEN-15219
SEN-11028 vs SEN-14985
SEN-11028 vs SEN-14632
SEN-11028 vs SEN-14585
SEN-11028 vs SEN-14544
SEN-11028 vs SEN-14535
SEN-11028 vs SEN-14534
SEN-11028 vs SEN-14520
SEN-11028 vs SEN-14518
SEN-11028 vs SEN-14480
SEN-11028 vs SEN-14350
SEN-11028 vs SEN-14209
SEN-11028 vs SEN-14193
SEN-11028 vs SEN-14186
SEN-11028 vs SEN-14045
SEN-11028 vs SEN-14001
SEN-11028 vs SEN-13963
SEN-11028 vs SEN-13944
SEN-11028 vs SEN-13905
SEN-11028 vs SEN-13763
SEN-11028 vs SEN-13762
SEN-11028 vs SEN-13683
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give