☰
SEN-10643
SEN-10643
Obsolete
Description:  ATTOPILOT VOLTAGE AND CURRENT SE
Manufacturer:  SparkFun Electronics
Datasheet:   SEN-10643 Datasheet
History Price: Obsolete
In Stock: 23250
SEN-10643 Specification
Specification
Part No
SEN-10643
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Current Monitor
Embedded
-
Utilized IC / Part
INA169
Primary Attributes
Current Shunt Monitor
Supplied Contents
Board(s)
SEN-10643 PDF Datasheet
SEN-10643 Related Parts
SEN-09028
SEN-09028
SparkFun Electronics
ATTOPILOT VOLTAGE AND CURRENT SE
SEN-10644
SEN-10644
SparkFun Electronics
ATTOPILOT VOLTAGE AND CURRENT SE
SEN-12040
SEN-12040
SparkFun Electronics
INA169 CURRENT SENSOR
SEN-12642
SEN-12642
SparkFun Electronics
SPARKFUN SOUND DETECTOR
SEN-12650
SEN-12650
SparkFun Electronics
SPARKFUN SINGLE LEAD HEART RATE
SEN-13266
SEN-13266
SparkFun Electronics
SPARKFUN THERMOCOUPLE BREAKOUT -
SEN-14262
SEN-14262
SparkFun Electronics
SPARKFUN SOUND DETECTOR (WITH HE
SEN-16407
SEN-16407
SparkFun Electronics
KR SENSE CURRENT/VOLTAGE 45A BRD
SEN-16408
SEN-16408
SparkFun Electronics
KR SENSE CURRENT/VOLTAGE 90A BRD
SEN-10643 Compare Parts
  • SEN-10643 vs SEN-16407
  • SEN-10643 vs SEN-14262
  • SEN-10643 vs SEN-13266
  • SEN-10643 vs SEN-12650
  • SEN-10643 vs SEN-12642
  • SEN-10643 vs SEN-12040
  • SEN-10643 vs SEN-10644
  • SEN-10643 vs SEN-09028
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.