☰
SEN-08733
SEN-08733
Active
Description:  INFRARED SENSOR JUMPER WIRE 3POS
Manufacturer:  SparkFun Electronics
Datasheet:   SEN-08733 Datasheet
History Price: $1.6
In Stock: 1760
SEN-08733 Specification
Specification
Part No
SEN-08733
Category
Kits Accessories
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
Sensors
SEN-08733 Compare Parts
  • SEN-08733 vs SEN-21335
  • SEN-08733 vs SEN-21334
  • SEN-08733 vs SEN-16778
  • SEN-08733 vs SEN5X JUMPER 6-PIN JST GHR-06V-S CABLE SET
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller