☰
ROB-15181
ROB-15181
Active
Description:  ZIO HAPTIC MOTOR CONTROLLER - DR
Manufacturer:  SparkFun Electronics
Datasheet:   ROB-15181 Datasheet
History Price: $25.62
In Stock: 40110
ROB-15181 Specification
Specification
Part No
ROB-15181
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Qwiic
Platform
Power Management
Type
Motor Controller/Driver, Haptic/Vibration
Function
DRV2605L
Utilized IC / Part
Board(s)
ROB-15181 PDF Datasheet
ROB-15181 Related Parts
ROB-12567
ROB-12567
SparkFun Electronics
SPARKFUN REDBOT BUZZER
ROB-13257
ROB-13257
SparkFun Electronics
COMMOTION MOTOR DRIVER SHIELD
ROB-15451
ROB-15451
SparkFun Electronics
QWIIC MOTOR DRIVER
ROB-16328
ROB-16328
SparkFun Electronics
AUTO PHAT FOR RASPBERRY PI
ROB-16773
ROB-16773
SparkFun Electronics
ZIO 16 SERVO CONTROLLER (QWIIC)
ROB-17590
ROB-17590
SparkFun Electronics
SPARKFUN QWIIC HAPTIC DRIVER - D
ROB-18247
ROB-18247
SparkFun Electronics
SPARKFUN QWIIC HAPTIC DRIVER KIT
ROB-18715
ROB-18715
SparkFun Electronics
MINI FOC ESC BASED ON VESC6
ROB-20679
ROB-20679
SparkFun Electronics
TB6612 1.2A DC/STEPPER MOTOR DRI
ROB0150
ROB0150
DFRobot
MICRO: CIRCULAR RGB LED EXPANSIO
ROB-15181 Compare Parts
  • ROB-15181 vs ROB-18715
  • ROB-15181 vs ROB-18247
  • ROB-15181 vs ROB-17590
  • ROB-15181 vs ROB-16773
  • ROB-15181 vs ROB-16328
  • ROB-15181 vs ROB-15451
  • ROB-15181 vs ROB-13257
  • ROB-15181 vs ROB-12567
  • ROB-15181 vs ROB0150
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.