PRT-18246
PRT-18246
Active
Description:  RTK KIT CARRYING CASE
Manufacturer:  SparkFun Electronics
Datasheet:   PRT-18246 Datasheet
History Price: $26.95
In Stock: 8100
PRT-18246 Specification
Specification
Part No
PRT-18246
Category
Kits Accessories
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Case
For Use With/Related Products
RTK Express
PRT-18246 Related Parts
PRT-08272
PRT-08272
SparkFun Electronics
2MM 10PIN XBEE SOCKET
PRT-10030
PRT-10030
SparkFun Electronics
2MM 10PIN XBEE SOCKET SMD
PRT-10474
PRT-10474
SparkFun Electronics
XT60 CONNECTORS MALE/FEMALE PAIR
PRT-11417
PRT-11417
SparkFun Electronics
ARDUINO STACKABLE HEADER KIT - R
PRT-13925
PRT-13925
SparkFun Electronics
TEENSY HEADER KIT
PRT-14017
PRT-14017
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
PRT-14059
PRT-14059
SparkFun Electronics
SMARTIPI TOUCH
PRT-14272
PRT-14272
SparkFun Electronics
RPI ZERO CAMERA CABLE 150MM
PRT-14275
PRT-14275
SparkFun Electronics
RASPBERRYPI GPIO MALE HEADER
PRT-14299
PRT-14299
SparkFun Electronics
MICRO:BIT BATTERY HOLDER - 2XAA
PRT-14311
PRT-14311
SparkFun Electronics
ESP32 STACKABLE HEADER SET
PRT-14321
PRT-14321
SparkFun Electronics
PHOTON HEADER - 12 PIN FEMALE
PRT-18246 Compare Parts
  • PRT-18246 vs PRT-24509
  • PRT-18246 vs PRT-22890
  • PRT-18246 vs PRT-19296
  • PRT-18246 vs PRT-19259
  • PRT-18246 vs PRT-17912
  • PRT-18246 vs PRT-17907
  • PRT-18246 vs PRT-17253
  • PRT-18246 vs PRT-17252
  • PRT-18246 vs PRT-17152
  • PRT-18246 vs PRT-16279
  • PRT-18246 vs PRT-15187
  • PRT-18246 vs PRT-15109
  • PRT-18246 vs PRT-15101
  • PRT-18246 vs PRT-14429
  • PRT-18246 vs PRT-14428
  • PRT-18246 vs PRT-14427
  • PRT-18246 vs PRT-14426
  • PRT-18246 vs PRT-14425
  • PRT-18246 vs PRT-14417
  • PRT-18246 vs PRT-14322
  • PRT-18246 vs PRT-14321
  • PRT-18246 vs PRT-14311
  • PRT-18246 vs PRT-14299
  • PRT-18246 vs PRT-14275
  • PRT-18246 vs PRT-14272
  • PRT-18246 vs PRT-14059
  • PRT-18246 vs PRT-14017
  • PRT-18246 vs PRT-13925
  • PRT-18246 vs PRT-11417
  • PRT-18246 vs PRT-10474
  • PRT-18246 vs PRT-10030
  • PRT-18246 vs PRT-08272
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.