☰
PRT-14417
PRT-14417
Active
Description:  QWIIC CONNECTOR SMD 4-PIN
Manufacturer:  SparkFun Electronics
Datasheet:   PRT-14417 Datasheet
History Price: $0.56
In Stock: 4160
PRT-14417 Specification
Specification
Part No
PRT-14417
Category
Kits Accessories
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Connector
For Use With/Related Products
Qwiic
PRT-14417 Related Parts
PRT-08272
PRT-08272
SparkFun Electronics
2MM 10PIN XBEE SOCKET
PRT-10030
PRT-10030
SparkFun Electronics
2MM 10PIN XBEE SOCKET SMD
PRT-10474
PRT-10474
SparkFun Electronics
XT60 CONNECTORS MALE/FEMALE PAIR
PRT-11417
PRT-11417
SparkFun Electronics
ARDUINO STACKABLE HEADER KIT - R
PRT-13925
PRT-13925
SparkFun Electronics
TEENSY HEADER KIT
PRT-14017
PRT-14017
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
PRT-14059
PRT-14059
SparkFun Electronics
SMARTIPI TOUCH
PRT-14272
PRT-14272
SparkFun Electronics
RPI ZERO CAMERA CABLE 150MM
PRT-14275
PRT-14275
SparkFun Electronics
RASPBERRYPI GPIO MALE HEADER
PRT-14299
PRT-14299
SparkFun Electronics
MICRO:BIT BATTERY HOLDER - 2XAA
PRT-14311
PRT-14311
SparkFun Electronics
ESP32 STACKABLE HEADER SET
PRT-14321
PRT-14321
SparkFun Electronics
PHOTON HEADER - 12 PIN FEMALE
PRT-14417 Compare Parts
  • PRT-14417 vs PRT-24509
  • PRT-14417 vs PRT-22890
  • PRT-14417 vs PRT-19296
  • PRT-14417 vs PRT-19259
  • PRT-14417 vs PRT-18246
  • PRT-14417 vs PRT-17912
  • PRT-14417 vs PRT-17907
  • PRT-14417 vs PRT-17253
  • PRT-14417 vs PRT-17252
  • PRT-14417 vs PRT-17152
  • PRT-14417 vs PRT-16279
  • PRT-14417 vs PRT-15187
  • PRT-14417 vs PRT-15109
  • PRT-14417 vs PRT-15101
  • PRT-14417 vs PRT-14429
  • PRT-14417 vs PRT-14428
  • PRT-14417 vs PRT-14427
  • PRT-14417 vs PRT-14426
  • PRT-14417 vs PRT-14425
  • PRT-14417 vs PRT-14322
  • PRT-14417 vs PRT-14321
  • PRT-14417 vs PRT-14311
  • PRT-14417 vs PRT-14299
  • PRT-14417 vs PRT-14275
  • PRT-14417 vs PRT-14272
  • PRT-14417 vs PRT-14059
  • PRT-14417 vs PRT-14017
  • PRT-14417 vs PRT-13925
  • PRT-14417 vs PRT-11417
  • PRT-14417 vs PRT-10474
  • PRT-14417 vs PRT-10030
  • PRT-14417 vs PRT-08272
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok