☰
PRT-13157
PRT-13157
Active
Description:  BREADBOARD PS STICK 3.3/1.8V
Manufacturer:  SparkFun Electronics
Datasheet:   PRT-13157 Datasheet
History Price: $19.5
In Stock: 32230
PRT-13157 Specification
Specification
Part No
PRT-13157
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1.8V or 3.3V
Current - Output
800mA
Voltage - Input
4V ~ 9V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
-
PRT-13157 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top