☰
PRT-10255
PRT-10255
Active
Description:  LIPOWER - BOOST CONVERTER
Manufacturer:  SparkFun Electronics
Datasheet:   PRT-10255 Datasheet
History Price: $17.5
In Stock: 43360
PRT-10255 Specification
Specification
Part No
PRT-10255
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V or 5V
Current - Output
600mA
Voltage - Input
0.3V ~ 5.5V
Regulator Topology
Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TPS61200
Power - Output
-
PRT-10255 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet