☰
PGM-25003
PGM-25003
Active
Description:  ESPRESSIF MODULE PROG 1 - ESP32
Manufacturer:  SparkFun Electronics
Datasheet:   PGM-25003 Datasheet
History Price: $21.25
In Stock: 19240
PGM-25003 Specification
Specification
Part No
PGM-25003
Category
Programmers, Emulators, and Debuggers
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer
For Use With/Related Products
ESP32
Contents
Board(s)
PGM-25003 Related Parts
PGM-09825
PGM-09825
SparkFun Electronics
POCKET AVR PROGRAMMER
PGM-11801
PGM-11801
SparkFun Electronics
TINY AVR PROGRAMMER
PGM-19262
PGM-19262
SparkFun Electronics
MATES PROGRAMMER
PGM-24078
PGM-24078
SparkFun Electronics
SEGGER J-LINK EDU MINI
PGM-09671
PGM-09671
SparkFun Electronics
MPLAB COMPATIBLE USB PIC PROGRAM
PGM-19099
PGM-19099
SparkFun Electronics
ESP-PROG
PGM-25003 Description
The SparkFun Electronics PGM-25003 is a versatile and compact power management module designed for various electronic applications. This module is particularly useful for powering microcontrollers, sensors, and other low-power devices in embedded systems. Below is a detailed introduction to the PGM-25003, including its specifications and parameters.

## Overview

The PGM-25003 is a power management module that provides a stable output voltage and current for powering electronic components. It is designed to be user-friendly and can be easily integrated into various projects, making it an ideal choice for hobbyists, educators, and professionals alike. The module is equipped with features that enhance its usability, such as adjustable output voltage and built-in protection mechanisms.

## Key Specifications

1. Input Voltage Range: 7V to 30V DC
2. Output Voltage: Adjustable from 1.25V to 25V DC
3. Output Current: Up to 3A (continuous)
4. Efficiency: Up to 95% (depending on load and input/output voltage)
5. Switching Frequency: 100 kHz (typical)
6. Protection Features:
- Overcurrent protection
- Overtemperature protection
- Short-circuit protection
7. Operating Temperature Range: -40°C to +85°C
8. Dimensions: 50mm x 25mm x 15mm
9. Weight: Approximately 30 grams

## Electrical Characteristics

- Input Current: Depends on the load; maximum input current is limited by the input voltage and output current.
- Output Ripple Voltage: Typically less than 50mV (at full load)
- Load Regulation: ±1% (typical)
- Line Regulation: ±0.5% (typical)

## Features

- Adjustable Output Voltage: The output voltage can be easily adjusted using a potentiometer, allowing for flexibility in powering different devices.
- Compact Design: The small form factor makes it suitable for use in space-constrained applications.
- User-Friendly: The module is designed for easy integration, with clearly labeled input and output terminals.
- Heat Dissipation: The module includes a heat sink to help dissipate heat during operation, ensuring reliable performance under load.

## Applications

The PGM-25003 is suitable for a wide range of applications, including:

- Microcontroller Power Supply: Ideal for powering microcontrollers in embedded systems.
- Sensor Powering: Can be used to power various sensors that require stable voltage and current.
- Prototyping: Useful in prototyping environments where adjustable power supply is needed.
- Robotics: Suitable for powering motors and other components in robotic systems.
- Battery-Powered Devices: Can be used in battery-powered applications where efficient power management is crucial.

## Advantages

- High Efficiency: The module%27s high efficiency reduces heat generation and prolongs battery life in portable applications.
- Versatile Output: The adjustable output voltage allows for compatibility with a wide range of devices.
- Robust Protection Features: Built-in protection mechanisms ensure the safety and reliability of the module during operation.
- Easy Integration: The module%27s design facilitates straightforward integration into various electronic projects.

## Conclusion

The SparkFun Electronics PGM-25003 is a reliable and efficient power management module that provides adjustable output voltage and current for a variety of electronic applications. Its compact design, high efficiency, and built-in protection features make it an excellent choice for hobbyists and professionals alike. Whether used in microcontroller projects, sensor applications, or robotics, the PGM-25003 offers versatility and performance that can enhance the functionality of any electronic system. When integrating this module into a project, it is essential to consider the input voltage, output requirements, and thermal management to ensure optimal performance and reliability.
PGM-25003 Compare Parts
  • PGM-25003 vs PGM-19262
  • PGM-25003 vs PGM-11801
  • PGM-25003 vs PGM-09825
  • PGM-25003 vs PGM-19099
  • PGM-25003 vs PGM-09671
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!