LCD-19251
LCD-19251
Active
Description:  TIMI-96
Manufacturer:  SparkFun Electronics
Datasheet:   LCD-19251 Datasheet
History Price: $37.44
In Stock: 28600
LCD-19251 Specification
Specification
Part No
LCD-19251
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
MatesBUS
Platform
Display
Type
LCD 0.96"
Function
PIXXI-28
Utilized IC / Part
Board(s)
LCD-19251 PDF Datasheet
LCD-19251 Related Parts
LCD-11740
LCD-11740
SparkFun Electronics
ARDUINO DISPLAY MODULE - 4.3" TO
LCD-13722
LCD-13722
SparkFun Electronics
SPARKFUN MICRO OLED BREAKOUT (WI
LCD-14048
LCD-14048
SparkFun Electronics
SPARKFUN TEENSYVIEW
LCD-14532
LCD-14532
SparkFun Electronics
MICRO OLED BREAKOUT QWIIC
LCD-14776
LCD-14776
SparkFun Electronics
LCD TOUCHSCREEN RASPBERRY PI HAT
LCD-15079
LCD-15079
SparkFun Electronics
QWIIC TRANSPARENT OLED HUD BOARD
LCD-15143
LCD-15143
SparkFun Electronics
SPARKFUN TFT LCD BREAKOUT - 1.8
LCD-15173
LCD-15173
SparkFun Electronics
TRANSPARENT GRAPHICAL OLED BREAK
LCD-15890
LCD-15890
SparkFun Electronics
ZIO QWIIC OLED DISPLAY
LCD-16396
LCD-16396
SparkFun Electronics
SPARKFUN 16X2 SERLCD - RGB BACKL
LCD-16397
LCD-16397
SparkFun Electronics
SPARKFUN 16X2 SERLCD - RGB TEXT
LCD-16398
LCD-16398
SparkFun Electronics
SPARKFUN 20X4 SERLCD - RGB BACKL
LCD-19251 Compare Parts
  • LCD-19251 vs LCD-19896
  • LCD-19251 vs LCD-19260
  • LCD-19251 vs LCD-19255
  • LCD-19251 vs LCD-19253
  • LCD-19251 vs LCD-17520
  • LCD-19251 vs LCD-17153
  • LCD-19251 vs LCD-16777
  • LCD-19251 vs LCD-16774
  • LCD-19251 vs LCD-16398
  • LCD-19251 vs LCD-16397
  • LCD-19251 vs LCD-16396
  • LCD-19251 vs LCD-15890
  • LCD-19251 vs LCD-15173
  • LCD-19251 vs LCD-15143
  • LCD-19251 vs LCD-15079
  • LCD-19251 vs LCD-14776
  • LCD-19251 vs LCD-14532
  • LCD-19251 vs LCD-14048
  • LCD-19251 vs LCD-13722
  • LCD-19251 vs LCD-11740
  • LCD-19251 vs LCD-15980
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received