☰
KIT-21269
KIT-21269
Active
Description:  MYOWARE 2.0 MUSCLE SENSOR DEVKIT
Manufacturer:  SparkFun Electronics
Datasheet:   KIT-21269 Datasheet
History Price: Active
In Stock: 35790
KIT-21269 Specification
Specification
Part No
KIT-21269
Category
RF Evaluation and Development Kits, Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
-
Supplied Contents
-
Type
-
KIT-21269 Related Parts
KIT-13197
KIT-13197
SparkFun Electronics
KIT WIRELESS XBEE
KIT-14051
KIT-14051
SparkFun Electronics
WIRELESS JOYSTICK KIT
KIT-17071
KIT-17071
SparkFun Electronics
SPARKFUN ARTEMIS DEVELOPMENT KIT
KIT-18292
KIT-18292
SparkFun Electronics
SPARKFUN GPS-RTK-SMA KIT
KIT-18294
KIT-18294
SparkFun Electronics
SPARKFUN GPS-RTK DEAD RECKONING
KIT-18450
KIT-18450
SparkFun Electronics
AWS IOT EXPRESSLINK SARA-R5 KIT
KIT-20672
KIT-20672
SparkFun Electronics
SPARKFUN IOT REDBOARD KIT - ESP3
KIT-21229
KIT-21229
SparkFun Electronics
AWS IOT EXPRESSLINK SARA-R5 STAR
KIT-21702
KIT-21702
SparkFun Electronics
SPARKFUN BLUES WIRELESS MICROMOD
KITCSKBGT60TR13CTOBO1
KITCSKBGT60TR13CTOBO1
Infineon Technologies
EVAL KIT FOR BGT60TR13C
KIT-21267
KIT-21267
SparkFun Electronics
MYOWARE 2.0 MUSCLE SENSOR BASIC
KIT-21287
KIT-21287
SparkFun Electronics
SPARKFUN SATELLITE TRANSCEIVER K
KIT-21269 Description
The SparkFun Electronics KIT-21269 is a versatile and educational kit designed for individuals interested in learning about electronics and programming through hands-on experience. This kit is particularly suitable for beginners, hobbyists, and educators who want to explore the fundamentals of electronics, microcontrollers, and sensor integration. Below is a detailed overview of the kit, including its specifications, features, and potential applications.

## Overview

The KIT-21269 is a comprehensive electronics kit that includes a variety of components and modules, allowing users to build and experiment with different electronic projects. The kit typically includes a microcontroller board, various sensors, LEDs, resistors, and other essential components. It is designed to provide a practical introduction to electronics and programming, making it an excellent resource for educational purposes.

## Key Specifications

1. Microcontroller: The kit usually includes an Arduino-compatible microcontroller, such as the Arduino Uno or a similar board, which serves as the central processing unit for the projects.
2. Power Supply: The kit may come with a USB cable for powering the microcontroller and programming it via a computer.
3. Components Included:
- Various sensors (e.g., temperature, light, motion)
- LEDs in different colors
- Resistors and capacitors
- Breadboard for prototyping
- Jumper wires for connections
- Push buttons and switches
4. Programming Environment: Compatible with the Arduino IDE, allowing users to write and upload code easily.
5. Documentation: The kit typically includes a user guide or tutorial that provides step-by-step instructions for building projects and understanding the components.

## Features

- Educational Focus: The KIT-21269 is designed to teach users the basics of electronics and programming through practical projects, making it an ideal tool for classrooms and workshops.
- Hands-On Learning: Users can engage in hands-on experimentation, which enhances understanding and retention of electronic concepts.
- Versatile Components: The inclusion of various sensors and components allows for a wide range of projects, from simple LED blinking to more complex sensor-based applications.
- Arduino Compatibility: The use of an Arduino-compatible microcontroller provides access to a vast community and resources, including libraries, tutorials, and project ideas.
- Prototyping Breadboard: The breadboard included in the kit allows users to create temporary circuits without soldering, making it easy to modify and experiment with designs.

## Applications

The SparkFun KIT-21269 can be used in various applications, including:

- Education: Ideal for teaching electronics and programming concepts in schools, colleges, and workshops.
- Hobby Projects: Suitable for hobbyists looking to explore electronics and create their own projects at home.
- Prototyping: Useful for engineers and designers who want to prototype ideas quickly and test different configurations.
- STEM Programs: A valuable resource for STEM (Science, Technology, Engineering, and Mathematics) programs aimed at encouraging students to engage with technology and engineering.

## Example Projects

Some example projects that can be built using the KIT-21269 include:

- Temperature Monitoring System: Using a temperature sensor to read and display temperature data on an LCD or through the serial monitor.
- Light-Activated LED: Creating a circuit that turns on an LED when the ambient light level drops below a certain threshold.
- Motion Detection Alarm: Building a simple alarm system that triggers when motion is detected using a PIR sensor.
- Interactive LED Display: Programming a series of LEDs to light up in response to button presses or sensor inputs.

## Conclusion

The SparkFun Electronics KIT-21269 is an excellent educational tool for anyone interested in learning about electronics and programming. With its comprehensive set of components, Arduino compatibility, and focus on hands-on learning, it provides a solid foundation for understanding the principles of electronics. Whether used in a classroom setting, for personal projects, or as part of a STEM program, the KIT-21269 offers a fun and engaging way to explore the world of electronics.
KIT-21269 Compare Parts
  • KIT-21269 vs KIT-21702
  • KIT-21269 vs KIT-21229
  • KIT-21269 vs KIT-20672
  • KIT-21269 vs KIT-18450
  • KIT-21269 vs KIT-18294
  • KIT-21269 vs KIT-18292
  • KIT-21269 vs KIT-17071
  • KIT-21269 vs KIT-14051
  • KIT-21269 vs KIT-13197
  • KIT-21269 vs KITVKSP-EVAL
  • KIT-21269 vs KIT434MPXY8300A
  • KIT-21269 vs KIT315MPXY8300A
  • KIT-21269 vs KIT-21287
  • KIT-21269 vs KIT-21267
  • KIT-21269 vs KIT-WIFI-UDOOX86
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described