Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ SparkFun Electronics KIT-13772
KIT-13772
Obsolete
Sensor Evaluation Boards
Description:
MYOWARE MUSCLE SENSOR DEVELOPMEN
Manufacturer:
SparkFun Electronics
Datasheet:
KIT-13772 Datasheet
History Price: Obsolete
In Stock: 23810
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KIT-13772 Specification
Specification
Part No
KIT-13772
Category
Sensor Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Medical, Electromyography (EMG)
Sensing Range
-
Interface
Analog
Sensitivity
-
Voltage - Supply
3.1V ~ 5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
-
KIT-13772 PDF Datasheet
KIT-13772 Datasheet
Click and Download: KIT-13772 Datasheet
KIT-13772 Related Parts
KIT-13233
SparkFun Electronics
FLIR DEV KIT
KIT-14654
SparkFun Electronics
FLIR RADIOMETRIC LEPTON DEV KIT
KIT-15948
SparkFun Electronics
FLIR RADIOMETRIC LEPTON DEV V2
KIT-18441
SparkFun Electronics
MYOWARE 2.0 MUSCLE SENSOR DEVKIT
KIT-18448
SparkFun Electronics
REDBOARD PROXIMITY SENSING KIT
KIT1925MMA1250D
NXP Semiconductors
KIT SENSOR ACCEL MMA1250D
KIT1925MMA1270D
NXP Semiconductors
KIT SENSOR ACCEL MMA1270D
KIT1925MMA2260D
NXP Semiconductors
KIT SENSOR ACCEL MMA2260D
KIT1925MMA6231Q
NXP Semiconductors
KIT SENSOR ACCEL MMA6231Q
KIT1925MMA6260Q
NXP Semiconductors
KIT SENSOR ACCEL MMA6260Q
KIT1925MMA6261Q
NXP Semiconductors
KIT SENSOR ACCEL MMA6261Q
KIT-19719
SparkFun Electronics
MYOWARE 2.0 MUSCLE SENSOR BASIC
KIT-13772 Compare Parts
KIT-13772 vs KITMPXV5004DPEVB
KIT-13772 vs KITMPXSHOWEVK
KIT-13772 vs KITMPVZ5004EVK
KIT-13772 vs KITMPR121EVM
KIT-13772 vs KITMPR084EVM
KIT-13772 vs KITMPR083EVM
KIT-13772 vs KITMPR03XEVM
KIT-13772 vs KITMPL115A2I2C
KIT-13772 vs KITMPL115A1SPI
KIT-13772 vs KITMPL115A1EVB
KIT-13772 vs KITMMA9551LEVM
KIT-13772 vs KITMMA9550LEVM
KIT-13772 vs KITMC33941EVM
KIT-13772 vs KIT3803MMA7660FC
KIT-13772 vs KIT3468MMA7455L
KIT-13772 vs KIT3376MMA7361L
KIT-13772 vs KIT3109MMA7260QE
KIT-13772 vs KIT3109MMA6270QE
KIT-13772 vs KIT-19719
KIT-13772 vs KIT1925MMA6261Q
KIT-13772 vs KIT1925MMA6260Q
KIT-13772 vs KIT1925MMA6231Q
KIT-13772 vs KIT1925MMA2260D
KIT-13772 vs KIT1925MMA1270D
KIT-13772 vs KIT1925MMA1250D
KIT-13772 vs KIT-18448
KIT-13772 vs KIT-18441
KIT-13772 vs KIT-15948
KIT-13772 vs KIT-14654
KIT-13772 vs KIT-13233
KIT-13772 vs KITSTBLITE2EVM
KIT-13772 vs KITSTARTER2EVM
KIT-13772 vs KITSTARTER1EVM
KIT-13772 vs KITPROXIMITYEVM
KIT-13772 vs KITMPXA6115AEVB
KIT-13772 vs KITMMA955XLEVM
KIT-13772 vs KITMMA9555LEVM
KIT-13772 vs KITLOPRESSMPX12
KIT-13772 vs KITFXLC95000MAG
KIT-13772 vs KITFXLC95000EVM
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!