☰
DEV-18155
DEV-18155
Active
Description:  CLUSTER HAT
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-18155 Datasheet
History Price: $43.75
In Stock: 18195
DEV-18155 Specification
Specification
Part No
DEV-18155
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Connectivity
Type
Cluster Computing to Raspberry Pi
Function
-
Utilized IC / Part
Board(s), Cable(s)
DEV-18155 PDF Datasheet
DEV-18155 Related Parts
DEV-07914
DEV-07914
SparkFun Electronics
ARDUINO PROTOSHIELD
DEV-09346
DEV-09346
SparkFun Electronics
MEGA PROTOSHIELD
DEV-09627
DEV-09627
SparkFun Electronics
MINI FET SHIELD
DEV-09729
DEV-09729
SparkFun Electronics
PROTOSCREWSHIELD
DEV-09760
DEV-09760
SparkFun Electronics
SPARKFUN JOYSTICK SHIELD KIT
DEV-09815
DEV-09815
SparkFun Electronics
SPARKFUN ARDUMOTO - MOTOR DRIVER
DEV-09947
DEV-09947
SparkFun Electronics
USB HOST SHIELD
DEV-10182
DEV-10182
SparkFun Electronics
MONSTER MOTO SHIELD
DEV-10406
DEV-10406
SparkFun Electronics
SPARKFUN RFID EVALUATION SHIELD
DEV-10587
DEV-10587
SparkFun Electronics
MUSIC INSTRUMENT SHIELD
DEV-10615
DEV-10615
SparkFun Electronics
PWM SHIELD
DEV-10661
DEV-10661
SparkFun Electronics
VOICEBOX SHIELD
DEV-18155 Compare Parts
  • DEV-18155 vs DEV-20813
  • DEV-18155 vs DEV-20812
  • DEV-18155 vs DEV-19261
  • DEV-18155 vs DEV-19258
  • DEV-18155 vs DEV-19257
  • DEV-18155 vs DEV-19256
  • DEV-18155 vs DEV-19254
  • DEV-18155 vs DEV-19252
  • DEV-18155 vs DEV-19217
  • DEV-18155 vs DEV-19030
  • DEV-18155 vs DEV-18710
  • DEV-18155 vs DEV-18576
  • DEV-18155 vs DEV-18575
  • DEV-18155 vs DEV-18440
  • DEV-18155 vs DEV-18427
  • DEV-18155 vs DEV-18426
  • DEV-18155 vs DEV-18425
  • DEV-18155 vs DEV-18387
  • DEV-18155 vs DEV-18386
  • DEV-18155 vs DEV-18077
  • DEV-18155 vs DEV-17724
  • DEV-18155 vs DEV-17723
  • DEV-18155 vs DEV-17526
  • DEV-18155 vs DEV-17512
  • DEV-18155 vs DEV-17163
  • DEV-18155 vs DEV-17156
  • DEV-18155 vs DEV-17119
  • DEV-18155 vs DEV-17047
  • DEV-18155 vs DEV-16985
  • DEV-18155 vs DEV-16892
  • DEV-18155 vs DEV-16885
  • DEV-18155 vs DEV-16829
  • DEV-18155 vs DEV-16824
  • DEV-18155 vs DEV-16790
  • DEV-18155 vs DEV-16789
  • DEV-18155 vs DEV-16779
  • DEV-18155 vs DEV-16653
  • DEV-18155 vs DEV-16525
  • DEV-18155 vs DEV-16524
  • DEV-18155 vs DEV-16400
  • DEV-18155 FAQ
    Q1: What is the SparkFun Electronics DEV-18155?
    A1: The SparkFun Electronics DEV-18155 is an Arduino-compatible development board designed for prototyping and experimentation, based on the SAMD21 microcontroller.

    Q2: What microcontroller does the SparkFun Electronics DEV-18155 use?
    A2: The SparkFun Electronics DEV-18155 uses the Atmel SAMD21 microcontroller, which is a 32-bit ARM Cortex-M0+ processor.

    Q3: What is the operating voltage of the SparkFun Electronics DEV-18155?
    A3: The SparkFun Electronics DEV-18155 operates at a voltage of 3.3V, providing a stable power supply for most modern sensors and peripherals.

    Q4: How many digital I/O pins are available on the SparkFun Electronics DEV-18155?
    A4: The SparkFun Electronics DEV-18155 has 14 digital I/O pins, which can be used for various input and output operations in different projects.

    Q5: Does the SparkFun Electronics DEV-18155 have analog input pins?
    A5: Yes, the SparkFun Electronics DEV-18155 provides 6 analog input pins that can be used for reading variable voltages from sensors and other sources.

    Q6: Can the SparkFun Electronics DEV-18155 be used for wireless communication?
    A6: The SparkFun Electronics DEV-18155 can be used for wireless communication if combined with additional communication modules such as Bluetooth or Wi-Fi shields, although it does not have built-in wireless capabilities.

    Q7: What is the clock speed of the SparkFun Electronics DEV-18155?
    A7: The SparkFun Electronics DEV-18155 operates at a clock speed of 48 MHz, allowing for efficient and fast processing in applications.

    Q8: What type of USB connection does the SparkFun Electronics DEV-18155 use?
    A8: The SparkFun Electronics DEV-18155 uses a micro USB connector for power and data transfer, compatible with most standard USB cables.

    Q9: Is the SparkFun Electronics DEV-18155 compatible with the Arduino IDE?
    A9: Yes, the SparkFun Electronics DEV-18155 is fully compatible with the Arduino IDE, enabling easy programming and integration with the Arduino ecosystem.

    Q10: What is the power source for the SparkFun Electronics DEV-18155?
    A10: The SparkFun Electronics DEV-18155 can be powered via the micro USB port or through an external power supply connected to the VIN pin, supporting voltages between 7-12V.

    Q11: Does the SparkFun Electronics DEV-18155 support PWM?
    A11: Yes, the SparkFun Electronics DEV-18155 supports Pulse Width Modulation (PWM) on several of its digital I/O pins, useful for controlling motors, LEDs, and other devices.

    Q12: What is the maximum current output from the SparkFun Electronics DEV-18155 I/O pins?
    A12: The I/O pins of the SparkFun Electronics DEV-18155 can safely source or sink up to 7 mA per pin, with a total current of up to 50 mA for all pins combined.

    Q13: Can the SparkFun Electronics DEV-18155 be used with external sensors?
    A13: Yes, the SparkFun Electronics DEV-18155 is designed for use with external sensors. Its analog and digital pins, along with various communication protocols, make it ideal for sensor integration.

    Q14: Does the SparkFun Electronics DEV-18155 have a built-in LED?
    A14: Yes, the SparkFun Electronics DEV-18155 includes a built-in LED connected to one of its I/O pins, typically used for status indication or simple user projects.

    Q15: Can the SparkFun Electronics DEV-18155 be used in low-power applications?
    A15: Yes, the SparkFun Electronics DEV-18155 is capable of low-power operation, and its SAMD21 microcontroller has several power-saving modes that can be utilized to minimize energy consumption.

    Q16: What communication protocols does the SparkFun Electronics DEV-18155 support?
    A16: The SparkFun Electronics DEV-18155 supports I2C, SPI, and UART communication protocols, allowing for easy integration with a wide range of peripherals and devices.

    Q17: What is the flash memory size of the SparkFun Electronics DEV-18155?
    A17: The SparkFun Electronics DEV-18155 is equipped with 256KB of flash memory, providing sufficient storage space for most applications and code.

    Q18: Does the SparkFun Electronics DEV-18155 have a bootloader pre-installed?
    A18: Yes, the SparkFun Electronics DEV-18155 comes with a pre-installed bootloader, allowing for easy programming and firmware updates via the Arduino IDE.

    Q19: Is the SparkFun Electronics DEV-18155 suitable for beginners?
    A19: Yes, the SparkFun Electronics DEV-18155 is suitable for beginners due to its compatibility with the Arduino IDE, simple design, and availability of extensive tutorials and resources.

    Q20: How do I program the SparkFun Electronics DEV-18155?
    A20: To program the SparkFun Electronics DEV-18155, simply connect it to your computer via the micro USB port, select the board in the Arduino IDE, and upload your code via the standard USB connection.
    Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller