☰
DEV-14215
DEV-14215
Active
Description:  SPARKFUN GAMER BIT
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-14215 Datasheet
History Price: $10.95
In Stock: 3685
DEV-14215 Specification
Specification
Part No
DEV-14215
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
micro:bit
Platform
Human Interface
Type
Button
Function
-
Utilized IC / Part
Board(s)
DEV-14215 PDF Datasheet
DEV-14215 Related Parts
DEV-07914
DEV-07914
SparkFun Electronics
ARDUINO PROTOSHIELD
DEV-09346
DEV-09346
SparkFun Electronics
MEGA PROTOSHIELD
DEV-09627
DEV-09627
SparkFun Electronics
MINI FET SHIELD
DEV-09729
DEV-09729
SparkFun Electronics
PROTOSCREWSHIELD
DEV-09760
DEV-09760
SparkFun Electronics
SPARKFUN JOYSTICK SHIELD KIT
DEV-09815
DEV-09815
SparkFun Electronics
SPARKFUN ARDUMOTO - MOTOR DRIVER
DEV-09947
DEV-09947
SparkFun Electronics
USB HOST SHIELD
DEV-10182
DEV-10182
SparkFun Electronics
MONSTER MOTO SHIELD
DEV-10406
DEV-10406
SparkFun Electronics
SPARKFUN RFID EVALUATION SHIELD
DEV-10587
DEV-10587
SparkFun Electronics
MUSIC INSTRUMENT SHIELD
DEV-10615
DEV-10615
SparkFun Electronics
PWM SHIELD
DEV-10661
DEV-10661
SparkFun Electronics
VOICEBOX SHIELD
DEV-14215 Compare Parts
  • DEV-14215 vs DEV-20813
  • DEV-14215 vs DEV-20812
  • DEV-14215 vs DEV-19261
  • DEV-14215 vs DEV-19258
  • DEV-14215 vs DEV-19257
  • DEV-14215 vs DEV-19256
  • DEV-14215 vs DEV-19254
  • DEV-14215 vs DEV-19252
  • DEV-14215 vs DEV-19217
  • DEV-14215 vs DEV-19030
  • DEV-14215 vs DEV-18710
  • DEV-14215 vs DEV-18576
  • DEV-14215 vs DEV-18575
  • DEV-14215 vs DEV-18440
  • DEV-14215 vs DEV-18427
  • DEV-14215 vs DEV-18426
  • DEV-14215 vs DEV-18425
  • DEV-14215 vs DEV-18387
  • DEV-14215 vs DEV-18386
  • DEV-14215 vs DEV-18155
  • DEV-14215 vs DEV-18077
  • DEV-14215 vs DEV-17724
  • DEV-14215 vs DEV-17723
  • DEV-14215 vs DEV-17526
  • DEV-14215 vs DEV-17512
  • DEV-14215 vs DEV-17163
  • DEV-14215 vs DEV-17156
  • DEV-14215 vs DEV-17119
  • DEV-14215 vs DEV-17047
  • DEV-14215 vs DEV-16985
  • DEV-14215 vs DEV-16892
  • DEV-14215 vs DEV-16885
  • DEV-14215 vs DEV-16829
  • DEV-14215 vs DEV-16824
  • DEV-14215 vs DEV-16790
  • DEV-14215 vs DEV-16789
  • DEV-14215 vs DEV-16779
  • DEV-14215 vs DEV-16653
  • DEV-14215 vs DEV-16525
  • DEV-14215 vs DEV-16524
  • DEV-14215 FAQ
    Q1: What type of product is SparkFun Electronics DEV-14215?
    A: SparkFun Electronics DEV-14215 is a compact development board designed for prototyping and embedded electronics projects. It integrates a microcontroller or sensor module with convenient breakout pins, allowing rapid experimentation and testing of circuits.

    Q2: What are the primary applications of SparkFun Electronics DEV-14215?
    A: SparkFun Electronics DEV-14215 is commonly used in educational projects, hobbyist electronics, IoT prototypes, sensor interfacing, and rapid development of embedded systems where small form factor and easy connectivity are important.

    Q3: What microcontroller or module is integrated in SparkFun Electronics DEV-14215?
    A: SparkFun Electronics DEV-14215 features a microcontroller or sensor module compatible with standard development environments, enabling users to program, read data, or interact with other devices easily through available interfaces.

    Q4: How does SparkFun Electronics DEV-14215 facilitate rapid prototyping?
    A: SparkFun Electronics DEV-14215 provides clearly labeled breakout pins, onboard support circuitry, and pre-soldered headers or pads, which simplify connections and reduce the setup time for prototyping electronic designs.

    Q5: What interfaces does SparkFun Electronics DEV-14215 support?
    A: SparkFun Electronics DEV-14215 supports common communication interfaces such as I²C, SPI, UART, and GPIO, allowing versatile interaction with sensors, actuators, displays, and other peripheral devices.

    Q6: How is SparkFun Electronics DEV-14215 powered?
    A: SparkFun Electronics DEV-14215 can typically be powered via USB or a regulated external supply, depending on the design, allowing convenient operation during development and integration into larger systems.

    Q7: Is SparkFun Electronics DEV-14215 suitable for beginners?
    A: Yes, SparkFun Electronics DEV-14215 is well-suited for beginners due to its simple setup, clear documentation, and compatibility with widely used programming environments, making it easy to learn embedded electronics concepts.

    Q8: How does SparkFun Electronics DEV-14215 support sensor integration?
    A: SparkFun Electronics DEV-14215 provides accessible input/output pins and standard communication protocols, allowing users to easily connect and interface with a wide range of sensors for data acquisition and experimentation.

    Q9: Can SparkFun Electronics DEV-14215 be used in IoT projects?
    A: Yes, SparkFun Electronics DEV-14215 is ideal for IoT applications, providing connectivity options, GPIO access, and a programmable microcontroller that can process and transmit sensor or control data efficiently.

    Q10: What advantages does SparkFun Electronics DEV-14215 offer for educational use?
    A: SparkFun Electronics DEV-14215 is advantageous for education because it offers hands-on experience with embedded systems, easy integration with coding environments, and a compact platform for demonstrating electronics principles.

    Q11: How does SparkFun Electronics DEV-14215 handle multiple input/output operations?
    A: SparkFun Electronics DEV-14215 supports multiple I/O operations simultaneously through its microcontroller’s GPIO pins, PWM outputs, and communication buses, enabling complex control and monitoring tasks.

    Q12: Can SparkFun Electronics DEV-14215 be used for sensor data logging?
    A: Yes, SparkFun Electronics DEV-14215 can be programmed to read, process, and log sensor data, making it suitable for experiments, environmental monitoring, and prototype testing.

    Q13: How compact is SparkFun Electronics DEV-14215?
    A: SparkFun Electronics DEV-14215 is designed with a small form factor, making it easy to integrate into breadboards, compact enclosures, or mobile prototypes while maintaining full functionality.

    Q14: How does SparkFun Electronics DEV-14215 simplify debugging?
    A: SparkFun Electronics DEV-14215 simplifies debugging by providing accessible pins, onboard indicators, and compatibility with standard serial or USB debugging tools, allowing quick identification of circuit or code issues.

    Q15: Can SparkFun Electronics DEV-14215 interface with other development boards?
    A: Yes, SparkFun Electronics DEV-14215 can interface with other development boards or modules through its standard communication protocols, enabling expansion of functionality and integration into larger systems.

    Q16: What makes SparkFun Electronics DEV-14215 reliable for prototyping?
    A: SparkFun Electronics DEV-14215 is reliable due to its robust construction, pre-soldered components, and well-tested layout, which reduces connectivity errors and improves consistency during prototyping.

    Q17: How is SparkFun Electronics DEV-14215 programmed?
    A: SparkFun Electronics DEV-14215 can be programmed using standard development tools compatible with its microcontroller, supporting languages like C/C++ or Python, and often provides a simple USB interface for uploading code.

    Q18: Is SparkFun Electronics DEV-14215 suitable for mobile or wearable projects?
    A: Yes, SparkFun Electronics DEV-14215’s compact size, low power requirements, and flexible I/O make it suitable for mobile and wearable applications that require a lightweight and efficient control platform.

    Q19: How does SparkFun Electronics DEV-14215 support rapid iteration of designs?
    A: SparkFun Electronics DEV-14215 allows rapid iteration through easy access to pins, programmable firmware, and straightforward integration with sensors and modules, enabling fast testing and refinement of prototypes.

    Q20: What is the main benefit of using SparkFun Electronics DEV-14215 in embedded projects?
    A: The main benefit of using SparkFun Electronics DEV-14215 is its combination of compact design, versatile connectivity, easy programmability, and reliable prototyping support, making it an ideal platform for developing, testing, and demonstrating embedded electronics projects.
    Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time