Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ SparkFun Electronics DEV-14214
DEV-14214
Obsolete
Expansion Boards, Daughter Cards
Description:
SPARKFUN WEATHER BIT
Manufacturer:
SparkFun Electronics
Datasheet:
DEV-14214 Datasheet
History Price: Obsolete
In Stock: 4140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DEV-14214 Specification
Specification
Part No
DEV-14214
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
micro:bit
Platform
Connectivity
Type
I/O Expansion
Function
-
Utilized IC / Part
Board(s)
DEV-14214 PDF Datasheet
DEV-14214 Datasheet
Click and Download: DEV-14214 Datasheet
DEV-14214 Related Parts
DEV-07914
SparkFun Electronics
ARDUINO PROTOSHIELD
DEV-09346
SparkFun Electronics
MEGA PROTOSHIELD
DEV-09627
SparkFun Electronics
MINI FET SHIELD
DEV-09729
SparkFun Electronics
PROTOSCREWSHIELD
DEV-09760
SparkFun Electronics
SPARKFUN JOYSTICK SHIELD KIT
DEV-09815
SparkFun Electronics
SPARKFUN ARDUMOTO - MOTOR DRIVER
DEV-09947
SparkFun Electronics
USB HOST SHIELD
DEV-10182
SparkFun Electronics
MONSTER MOTO SHIELD
DEV-10406
SparkFun Electronics
SPARKFUN RFID EVALUATION SHIELD
DEV-10587
SparkFun Electronics
MUSIC INSTRUMENT SHIELD
DEV-10615
SparkFun Electronics
PWM SHIELD
DEV-10661
SparkFun Electronics
VOICEBOX SHIELD
DEV-14214 Compare Parts
DEV-14214 vs DEV-20813
DEV-14214 vs DEV-20812
DEV-14214 vs DEV-19261
DEV-14214 vs DEV-19258
DEV-14214 vs DEV-19257
DEV-14214 vs DEV-19256
DEV-14214 vs DEV-19254
DEV-14214 vs DEV-19252
DEV-14214 vs DEV-19217
DEV-14214 vs DEV-19030
DEV-14214 vs DEV-18710
DEV-14214 vs DEV-18576
DEV-14214 vs DEV-18575
DEV-14214 vs DEV-18440
DEV-14214 vs DEV-18427
DEV-14214 vs DEV-18426
DEV-14214 vs DEV-18425
DEV-14214 vs DEV-18387
DEV-14214 vs DEV-18386
DEV-14214 vs DEV-18155
DEV-14214 vs DEV-18077
DEV-14214 vs DEV-17724
DEV-14214 vs DEV-17723
DEV-14214 vs DEV-17526
DEV-14214 vs DEV-17512
DEV-14214 vs DEV-17163
DEV-14214 vs DEV-17156
DEV-14214 vs DEV-17119
DEV-14214 vs DEV-17047
DEV-14214 vs DEV-16985
DEV-14214 vs DEV-16892
DEV-14214 vs DEV-16885
DEV-14214 vs DEV-16829
DEV-14214 vs DEV-16824
DEV-14214 vs DEV-16790
DEV-14214 vs DEV-16789
DEV-14214 vs DEV-16779
DEV-14214 vs DEV-16653
DEV-14214 vs DEV-16525
DEV-14214 vs DEV-16524
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time