☰
DEV-12085
DEV-12085
Active
Description:  BEAGLEBONE BLACK CAPE - LCD (4.3
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-12085 Datasheet
History Price: Active
In Stock: 33260
DEV-12085 Specification
Specification
Part No
DEV-12085
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
BeagleBone Black
Platform
Display
Type
LCD Touchscreen 4.3"
Function
-
Utilized IC / Part
Board(s)
DEV-12085 Related Parts
DEV-07914
DEV-07914
SparkFun Electronics
ARDUINO PROTOSHIELD
DEV-09346
DEV-09346
SparkFun Electronics
MEGA PROTOSHIELD
DEV-09627
DEV-09627
SparkFun Electronics
MINI FET SHIELD
DEV-09729
DEV-09729
SparkFun Electronics
PROTOSCREWSHIELD
DEV-09760
DEV-09760
SparkFun Electronics
SPARKFUN JOYSTICK SHIELD KIT
DEV-09815
DEV-09815
SparkFun Electronics
SPARKFUN ARDUMOTO - MOTOR DRIVER
DEV-09947
DEV-09947
SparkFun Electronics
USB HOST SHIELD
DEV-10182
DEV-10182
SparkFun Electronics
MONSTER MOTO SHIELD
DEV-10406
DEV-10406
SparkFun Electronics
SPARKFUN RFID EVALUATION SHIELD
DEV-10587
DEV-10587
SparkFun Electronics
MUSIC INSTRUMENT SHIELD
DEV-10615
DEV-10615
SparkFun Electronics
PWM SHIELD
DEV-10661
DEV-10661
SparkFun Electronics
VOICEBOX SHIELD
DEV-12085 Compare Parts
  • DEV-12085 vs DEV-20813
  • DEV-12085 vs DEV-20812
  • DEV-12085 vs DEV-19261
  • DEV-12085 vs DEV-19258
  • DEV-12085 vs DEV-19257
  • DEV-12085 vs DEV-19256
  • DEV-12085 vs DEV-19254
  • DEV-12085 vs DEV-19252
  • DEV-12085 vs DEV-19217
  • DEV-12085 vs DEV-19030
  • DEV-12085 vs DEV-18710
  • DEV-12085 vs DEV-18576
  • DEV-12085 vs DEV-18575
  • DEV-12085 vs DEV-18440
  • DEV-12085 vs DEV-18427
  • DEV-12085 vs DEV-18426
  • DEV-12085 vs DEV-18425
  • DEV-12085 vs DEV-18387
  • DEV-12085 vs DEV-18386
  • DEV-12085 vs DEV-18155
  • DEV-12085 vs DEV-18077
  • DEV-12085 vs DEV-17724
  • DEV-12085 vs DEV-17723
  • DEV-12085 vs DEV-17526
  • DEV-12085 vs DEV-17512
  • DEV-12085 vs DEV-17163
  • DEV-12085 vs DEV-17156
  • DEV-12085 vs DEV-17119
  • DEV-12085 vs DEV-17047
  • DEV-12085 vs DEV-16985
  • DEV-12085 vs DEV-16892
  • DEV-12085 vs DEV-16885
  • DEV-12085 vs DEV-16829
  • DEV-12085 vs DEV-16824
  • DEV-12085 vs DEV-16790
  • DEV-12085 vs DEV-16789
  • DEV-12085 vs DEV-16779
  • DEV-12085 vs DEV-16653
  • DEV-12085 vs DEV-16525
  • DEV-12085 vs DEV-16524
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time