☰
COM-19038
COM-19038
Active
Description:  MICROMOD SINGLEPAIR ETHERNET BRD
Manufacturer:  SparkFun Electronics
Datasheet:   COM-19038 Datasheet
History Price: $50
In Stock: 920
COM-19038 Specification
Specification
Part No
COM-19038
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
MicroMod
Platform
Interface
Type
Ethernet
Function
ADIN1110
Utilized IC / Part
Board(s)
COM-19038 PDF Datasheet
COM-19038 Related Parts
COM-10878
COM-10878
SparkFun Electronics
SPARKFUN EL ESCUDO DOS
COM-13316
COM-13316
SparkFun Electronics
EASYVR SHIELD 3.0 - VOICE RECOGN
COM-14890
COM-14890
SparkFun Electronics
SPARKFUN GATOR COLOR PROTOSNAP
COM-14968
COM-14968
SparkFun Electronics
SPARKFUN GATOR:CONTROL PROTOSNAP
COM-15093
COM-15093
SparkFun Electronics
QWIIC SINGLE RELAY
COM-15102
COM-15102
SparkFun Electronics
QWIIC QUAD RELAY
COM-15168
COM-15168
SparkFun Electronics
QWIIC JOYSTICK BOARD
COM-15290
COM-15290
SparkFun Electronics
QWIIC KEYPAD - 12 BUTTON
COM-15453
COM-15453
SparkFun Electronics
EASYVR SHIELD 3.0 - VOICE RECOGN
COM-15486
COM-15486
SparkFun Electronics
GATOR:RTC - MICRO:BIT ACCESSORY
COM-16566
COM-16566
SparkFun Electronics
SPARKFUN QWIIC QUAD RELAY
COM-16810
COM-16810
SparkFun Electronics
SPARKFUN QWIIC DUAL SOLID STATE
COM-19038 Description
The SparkFun Electronics COM-19038 is a versatile electronic component, often recognized for its utility in various projects and applications. This module is primarily an RGB LED strip controller, enabling users to integrate colorful lighting effects into their designs.

## Specifications:

- Voltage: Typically operates at 5V, making it compatible with most microcontrollers and development boards.
- Current: The strip can handle up to 60 mA per channel, allowing for vibrant colors without overwhelming power requirements.
- Control Interface: Utilizes a simple 3-wire interface (Data, Ground, and VCC), which simplifies connections to Arduino and other microcontroller platforms.
- LED Count: The controller supports strips with varying numbers of LEDs, making it adaptable to different project sizes.
- Programming Compatibility: Works well with popular programming environments such as Arduino IDE, with numerous libraries available for easy coding.
- Dimensions: Compact size facilitates integration into tight spaces; dimensions can vary slightly depending on the specific model and length of the LED strip used.
- Weight: Lightweight design, contributing to ease of installation in portable projects.

## Features:

- Dynamic Color Control: Allows for the creation of dynamic lighting patterns and effects, perfect for decorative or signaling purposes.
- Easy to Use: The module%27s straightforward interface and extensive documentation make it accessible for beginners and experienced users alike.
- PWM Control: Implements Pulse Width Modulation (PWM) for smooth color transitions and brightness control.

## Applications:

- Ideal for DIY lighting projects, such as custom lighting for home decor, art installations, or wearable technology.
- Frequently used in robotics for status indication or decorative effects, enhancing user interaction with visual cues.

In conclusion, the SparkFun Electronics COM-19038 is a powerful tool for anyone looking to incorporate colorful LED effects into their electronic projects, blending functionality with ease of use. If you have specific questions or need further details, feel free to ask!
COM-19038 Compare Parts
  • COM-19038 vs COM-21236
  • COM-19038 vs COM-21235
  • COM-19038 vs COM-18708
  • COM-19038 vs COM-18566
  • COM-19038 vs COM-18565
  • COM-19038 vs COM-18355
  • COM-19038 vs COM-18354
  • COM-19038 vs COM-18000
  • COM-19038 vs COM-16988
  • COM-19038 vs COM-16919
  • COM-19038 vs COM-16918
  • COM-19038 vs COM-16917
  • COM-19038 vs COM-16916
  • COM-19038 vs COM-16810
  • COM-19038 vs COM-16566
  • COM-19038 vs COM-15486
  • COM-19038 vs COM-15453
  • COM-19038 vs COM-15290
  • COM-19038 vs COM-15168
  • COM-19038 vs COM-15102
  • COM-19038 vs COM-15093
  • COM-19038 vs COM-14968
  • COM-19038 vs COM-14890
  • COM-19038 vs COM-13316
  • COM-19038 vs COM-10878
  • COM-19038 vs COMCPE-BBBCAPE
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods