☰
CAB-14746
CAB-14746
Obsolete
Description:  SUZYQABLE CHROMEOS DEBUG CABLE
Manufacturer:  SparkFun Electronics
Datasheet:   CAB-14746 Datasheet
History Price: Obsolete
In Stock: 25740
CAB-14746 Specification
Specification
Part No
CAB-14746
Category
Programmers, Emulators, and Debuggers
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Debugger
For Use With/Related Products
ChromeOS
Contents
Board(s)
CAB-14746 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great