☰
BOB-14874
BOB-14874
Active
Description:  CONFIGURABLE OPAMP BOARD TSH82
Manufacturer:  SparkFun Electronics
Datasheet:   BOB-14874 Datasheet
History Price: $5.95
In Stock: 46150
BOB-14874 Specification
Specification
Part No
BOB-14874
Category
Op Amp Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Amplifier Type
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
118V/?s
Voltage - Supply, Single/Dual
100 MHz
Board Type
55 mA
Supplied Contents
4.5V ~ 12V, ?.25V ~ 6V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
TSH82
Current - Output / Channel
9.8 mA
BOB-14874 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!