☰
ZIO-101970
ZIO-101970
Active
Description:  ZIO QWIIC AT42QT2120 MODULE
Manufacturer:  Smart Prototyping
Datasheet:   ZIO-101970 Datasheet
History Price: Active
In Stock: 19850
ZIO-101970 Specification
Specification
Part No
ZIO-101970
Category
Sensor Evaluation Boards
Manufacturer
Smart Prototyping
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
9 Buttons/Keys
Interface
I2C
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
Board(s), Cable(s), Accessories
Utilized IC / Part
AT42QT2120, PCF8574T
ZIO-101970 PDF Datasheet
ZIO-101970 Compare Parts
  • ZIO-101970 vs ZIO-101894
  • ZIO-101970 vs ZIO-101892
  • ZIO-101970 vs ZIO-101891
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos