☰
ZIO-101892
ZIO-101892
Active
Description:  ZIO 9DOF IMU BNO055 MODULE
Manufacturer:  Smart Prototyping
Datasheet:   ZIO-101892 Datasheet
History Price: $23.9
In Stock: 8560
ZIO-101892 Specification
Specification
Part No
ZIO-101892
Category
Sensor Evaluation Boards
Manufacturer
Smart Prototyping
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, Magnetometer, 3 Axis
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
1.7V ~ 3.6V
Embedded
Yes
Supplied Contents
Board(s)
Utilized IC / Part
BNO055
ZIO-101892 PDF Datasheet
ZIO-101892 Compare Parts
  • ZIO-101892 vs ZIO-101941
  • ZIO-101892 vs ZIO-101894
  • ZIO-101892 vs ZIO-101891
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos