UPMP-F960-SLCD-EK
UPMP-F960-SLCD-EK
Obsolete
Description:  UDP C8051F960 EVAL BRD
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 11100
UPMP-F960-SLCD-EK Specification
Specification
Part No
UPMP-F960-SLCD-EK
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Silicon Labs
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
8051
Platform
UDP
Utilized IC / Part
C8051F960
Mounting Type
Fixed
Contents
Board(s), LCD
UPMP-F960-SLCD-EK Related Parts
UPMP-F960-EMIF-EK
UPMP-F960-EMIF-EK
Silicon Labs
UDP C8051F960 EVAL BRD
UPMP-F960-MLCD-EK
UPMP-F960-MLCD-EK
Silicon Labs
UDP C8051F960 EVAL BRD
UPMU-F370-A-EK
UPMU-F370-A-EK
Silicon Labs
UDP C8051F370 EVAL BRD
UPMU-F390-A-EK
UPMU-F390-A-EK
Silicon Labs
UDP C8051F390 EVAL BRD
UPMU-F850-B-EK
UPMU-F850-B-EK
Silicon Labs
UDP C8051F850 EVAL BRD
UPMU-M3C1XX-B-EK
UPMU-M3C1XX-B-EK
Silicon Labs
UDP SIM3C1XX EVAL BRD
UPMU-M3L1X-B-EK
UPMU-M3L1X-B-EK
Silicon Labs
UDP SIM3L1XX EVAL BRD
UPMU-M3L1XLCD-B-EK
UPMU-M3L1XLCD-B-EK
Silicon Labs
UDP SIM3L1XX EVAL BRD
UPMU-M3U1XX-B-EK
UPMU-M3U1XX-B-EK
Silicon Labs
UDP SIM3U1XX EVAL BRD
UPMP-F960-SLCD-EK Compare Parts
  • UPMP-F960-SLCD-EK vs UPMU-M3L1XLCD-B-EK
  • UPMP-F960-SLCD-EK vs UPMU-M3L1X-B-EK
  • UPMP-F960-SLCD-EK vs UPMU-M3C1XX-B-EK
  • UPMP-F960-SLCD-EK vs UPMU-F850-B-EK
  • UPMP-F960-SLCD-EK vs UPMU-F390-A-EK
  • UPMP-F960-SLCD-EK vs UPMU-F370-A-EK
  • UPMP-F960-SLCD-EK vs UPMP-F960-MLCD-EK
  • UPMP-F960-SLCD-EK vs UPMP-F960-EMIF-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.