TS1001DB
TS1001DB
Discontinued at Digi-Key
Description:  BOARD EVAL OPAMP TS1001
Manufacturer:  Touchstone Semiconductor
Datasheet:   TS1001DB Datasheet
History Price: $61.86
In Stock: 29600
TS1001DB Specification
Specification
Part No
TS1001DB
Category
Op Amp Evaluation Boards
Manufacturer
Touchstone Semiconductor
Series
NanoWatt Analog?
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
0.0015V/?s
Voltage - Supply, Single/Dual
-
Board Type
11 mA
Supplied Contents
600 nA
Utilized IC / Part
1.3V ~ 5V, ?.65V ~ 2.5V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
TS1001
TS1001DB PDF Datasheet
TS1001DB Related Parts
TS1100-25DB
TS1100-25DB
Silicon Labs
BOARD DEMO TS1100-25 OPAMP
TS1101-25DB
TS1101-25DB
Silicon Labs
BOARD DEMO TS1101-25 OPAMP
TS1100-100DB
TS1100-100DB
Silicon Labs
DEMO BOARD TS1100-100 OPAMP
TS1100-200DB
TS1100-200DB
Silicon Labs
DEMO BOARD TS1100-200 OPAMP
TS1100-50DB
TS1100-50DB
Silicon Labs
DEMO BOARD TS1100-50 OPAMP
TS1101-100DB
TS1101-100DB
Silicon Labs
DEMO BOARD TS1101-100 OPAMP
TS1101-200DB
TS1101-200DB
Silicon Labs
DEMO BOARD TS1101-200 OPAMP
TS1101-50DB
TS1101-50DB
Silicon Labs
DEMO BOARD TS1101-50 OPAMP
TS1102-100DB
TS1102-100DB
Silicon Labs
DEMO BOARD TS1102-100 OPAMP
TS1102-200DB
TS1102-200DB
Silicon Labs
DEMO BOARD TS1102-200 OPAMP
TS1102-25DB
TS1102-25DB
Silicon Labs
DEMO BOARD TS1102-25 OPAMP
TS1102-50DB
TS1102-50DB
Silicon Labs
DEMO BOARD TS1102-50 OPAMP
TS1001DB Compare Parts
  • TS1001DB vs TS1100-25DB
  • TS1001DB vs TS1110-20DB
  • TS1001DB vs TS1110-200DB
  • TS1001DB vs TS1109-20DB
  • TS1001DB vs TS1109-200DB
  • TS1001DB vs TS1108-20DB
  • TS1001DB vs TS1108-200DB
  • TS1001DB vs TS1107-20DB
  • TS1001DB vs TS1107-200DB
  • TS1001DB vs TS1106-20DB
  • TS1001DB vs TS1106-200DB
  • TS1001DB vs TS1105-20DB
  • TS1001DB vs TS1105-200DB
  • TS1001DB vs TS1103-50DB
  • TS1001DB vs TS1103-25DB
  • TS1001DB vs TS1103-200DB
  • TS1001DB vs TS1103-100DB
  • TS1001DB vs TS1102-50DB
  • TS1001DB vs TS1102-25DB
  • TS1001DB vs TS1102-200DB
  • TS1001DB vs TS1102-100DB
  • TS1001DB vs TS1101-50DB
  • TS1001DB vs TS1101-200DB
  • TS1001DB vs TS1101-100DB
  • TS1001DB vs TS1100-50DB
  • TS1001DB vs TS1100-200DB
  • TS1001DB vs TS1100-100DB
  • TS1001DB vs TS1103-50DB
  • TS1001DB vs TS1103-25DB
  • TS1001DB vs TS1103-200DB
  • TS1001DB vs TS1103-100DB
  • TS1001DB vs TS1102-50DB
  • TS1001DB vs TS1102-25DB
  • TS1001DB vs TS1101-25DB
  • TS1001DB vs TS1100-25DB
  • TS1001DB vs TS1005DB-SOT
  • TS1001DB vs TS1005DB
  • TS1001DB vs TS1003DB-SOT
  • TS1001DB vs TS1003DB
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…