SLWSTK6060A
SLWSTK6060A
Obsolete
Description:  DEV KIT EFR32FG 915MHZ 2.4GHZ
Manufacturer:  Silicon Labs
Datasheet:   SLWSTK6060A Datasheet
History Price: Obsolete
In Stock: 14300
SLWSTK6060A Specification
Specification
Part No
SLWSTK6060A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Silicon Labs
Series
Flex Gecko
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
915MHz, 2.4GHz
Supplied Contents
EFR32FG
Type
Board(s), Cable(s), Accessories
SLWSTK6060A Related Parts
SLWRB4100A
SLWRB4100A
Silicon Labs
EFR32BG 2.4 GHZ 10.5 DBM RADIO B
SLWRB4103A
SLWRB4103A
Silicon Labs
EFR32BG12 2.4GHZ BOARD
SLWRB4104A
SLWRB4104A
Silicon Labs
EVAL BOARD FOR EFR32BG13
SLWRB4105A
SLWRB4105A
Silicon Labs
EFR32BG14 2.4 GHZ 10 DBM RADIO B
SLWRB4150B
SLWRB4150B
Silicon Labs
EFR32MG 2400/915 MHZ 20 DBM DUAL
SLWRB4154A
SLWRB4154A
Silicon Labs
EFR32MG1P732F256 RADIO BOARD
SLWRB4158A
SLWRB4158A
Silicon Labs
EVAL BOARD FOR EFR32MG13
SLWRB4159A
SLWRB4159A
Silicon Labs
EFR32MG13 2400 MHZ 10 DBMRADIO B
SLWRB4161A
SLWRB4161A
Silicon Labs
EFR32MG12 2.4GHZ BOARD
SLWRB4162A
SLWRB4162A
Silicon Labs
EFR32MG12 2.4GHZ BOARD
SLWRB4163A
SLWRB4163A
Silicon Labs
EFR32MG12 2400/868 MHZ BOARD
SLWRB4164A
SLWRB4164A
Silicon Labs
EFR32MG12 2400/915 MHZ BOARD
SLWSTK6060A Compare Parts
  • SLWSTK6060A vs SLWSTK6243A
  • SLWSTK6060A vs SLWSTK6242A
  • SLWSTK6060A vs SLWSTK6241A
  • SLWSTK6060A vs SLWSTK6240A
  • SLWSTK6060A vs SLWSTK6224A
  • SLWSTK6060A vs SLWSTK6223A
  • SLWSTK6060A vs SLWSTK6222A
  • SLWSTK6060A vs SLWSTK6221A
  • SLWSTK6060A vs SLWSTK6220A
  • SLWSTK6060A vs SLWSTK6202A
  • SLWSTK6060A vs SLWSTK6201A
  • SLWSTK6060A vs SLWSTK6200A
  • SLWSTK6060A vs SLWSTK6121A
  • SLWSTK6060A vs SLWSTK6120A
  • SLWSTK6060A vs SLWSTK6104A
  • SLWSTK6060A vs SLWSTK6103A
  • SLWSTK6060A vs SLWSTK6102A
  • SLWSTK6060A vs SLWSTK6101D
  • SLWSTK6060A vs SLWSTK6101C
  • SLWSTK6060A vs SLWSTK6101B
  • SLWSTK6060A vs SLWSTK6101A
  • SLWSTK6060A vs SLWSTK6066A
  • SLWSTK6060A vs SLWSTK6065B
  • SLWSTK6060A vs SLWSTK6065A
  • SLWSTK6060A vs SLWSTK6063B
  • SLWSTK6060A vs SLWSTK6063A
  • SLWSTK6060A vs SLWSTK6062B
  • SLWSTK6060A vs SLWSTK6062A
  • SLWSTK6060A vs SLWSTK6061B
  • SLWSTK6060A vs SLWSTK6061A
  • SLWSTK6060A vs SLWSTK6060B
  • SLWSTK6060A vs SLWSTK6050B
  • SLWSTK6060A vs SLWSTK6050A
  • SLWSTK6060A vs SLWSTK6023A
  • SLWSTK6060A vs SLWSTK6021A
  • SLWSTK6060A vs SLWSTK6020B
  • SLWSTK6060A vs SLWSTK6020A
  • SLWSTK6060A vs SLWSTK6006A
  • SLWSTK6060A vs SLWSTK6005A
  • SLWSTK6060A vs SLWSTK6000B
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.