☰
SLSTK3400A
SLSTK3400A
Discontinued at Digi-Key
Description:  EFM32HG EVAL BRD
Manufacturer:  Silicon Labs
Datasheet:   SLSTK3400A Datasheet
History Price: $99
In Stock: 42530
SLSTK3400A Specification
Specification
Part No
SLSTK3400A
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Silicon Labs
Series
Happy Gecko
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0+
Platform
-
Utilized IC / Part
EFM32HG
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD
SLSTK3400A PDF Datasheet
SLSTK3400A Related Parts
SLSTK2000A
SLSTK2000A
Silicon Labs
UNIVERSAL BEE STARTR KIT EFM8UB1
SLSTK2001A
SLSTK2001A
Silicon Labs
UNIVERSAL BEE STARTR KIT EFM8UB2
SLSTK2010A
SLSTK2010A
Silicon Labs
SLEEPY BEE STARTER KIT EFM8SB1
SLSTK2011A
SLSTK2011A
Silicon Labs
SLEEPY BEE STARTER KIT EFM8SB2
SLSTK2020A
SLSTK2020A
Silicon Labs
BUSY BEE STARTER KIT EFM8BB1
SLSTK2021A
SLSTK2021A
Silicon Labs
BUSY BEE STARTER KIT EFM8BB2
SLSTK2022A
SLSTK2022A
Silicon Labs
BUSY BEE STARTER KIT EFM8BB3
SLSTK2030A
SLSTK2030A
Silicon Labs
LASER BEE STARTER KIT EFM8LB1
SLSTK3201A
SLSTK3201A
Silicon Labs
EFM32ZG EVAL BRD
SLSTK3301A
SLSTK3301A
Silicon Labs
EFM32TG11 EVAL BRD
SLSTK3401A
SLSTK3401A
Silicon Labs
EFM32PG EVAL BRD
SLSTK3402A
SLSTK3402A
Silicon Labs
EFM32PG12 EVAL BRD
SLSTK3400A Compare Parts
  • SLSTK3400A vs SLSTK3402A
  • SLSTK3400A vs SLSTK3401A
  • SLSTK3400A vs SLSTK3301A
  • SLSTK3400A vs SLSTK3201A
  • SLSTK3400A vs SLSTK2030A
  • SLSTK3400A vs SLSTK2022A
  • SLSTK3400A vs SLSTK2021A
  • SLSTK3400A vs SLSTK2020A
  • SLSTK3400A vs SLSTK2011A
  • SLSTK3400A vs SLSTK2010A
  • SLSTK3400A vs SLSTK2001A
  • SLSTK3400A vs SLSTK2000A
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top