Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Silicon Labs C8051F530DK
C8051F530DK
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
C8051F52X/C8051F53X EVAL BRD
Manufacturer:
Silicon Labs
Datasheet:
C8051F530DK Datasheet
History Price: Obsolete
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
C8051F530DK Specification
Specification
Part No
C8051F530DK
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Silicon Labs
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
8051
Platform
-
Utilized IC / Part
C8051F52x, C8051F53x
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
C8051F530DK PDF Datasheet
C8051F530DK Datasheet
Click and Download: C8051F530DK Datasheet
C8051F530DK Related Parts
C8051F005DK
Silicon Labs
C8051F0XX EVAL BRD
C8051F005DK-A
Silicon Labs
C8051F0XX EVAL BRD
C8051F005DK-B
Silicon Labs
C8051F0XX EVAL BRD
C8051F005DK-E
Silicon Labs
C8051F0XX EVAL BRD
C8051F005DK-H
Silicon Labs
C8051F0XX EVAL BRD
C8051F005DK-J
Silicon Labs
C8051F0XX EVAL BRD
C8051F005DK-K
Silicon Labs
C8051F0XX EVAL BRD
C8051F005DK-T
Silicon Labs
C8051F0XX EVAL BRD
C8051F005DK-U
Silicon Labs
C8051F0XX EVAL BRD
C8051F020DK
Silicon Labs
C8051F02X EVAL BRD
C8051F020DK-A
Silicon Labs
C8051F02X EVAL BRD
C8051F020DK-B
Silicon Labs
C8051F02X EVAL BRD
C8051F530DK Compare Parts
C8051F530DK vs C8051T622DK
C8051F530DK vs C8051T620DK
C8051F530DK vs C8051T610DK
C8051F530DK vs C8051T606DK
C8051F530DK vs C8051T600DK
C8051F530DK vs C8051F996-TB-K
C8051F530DK vs C8051F996DK
C8051F530DK vs C8051F970-A-DK
C8051F530DK vs C8051F960-A-DK
C8051F530DK vs C8051F930-TB-K
C8051F530DK vs C8051F930DK
C8051F530DK vs C8051F912-TB-K
C8051F530DK vs C8051F912DK
C8051F530DK vs C8051F850-B-DK
C8051F530DK vs C8051F800-TB-K
C8051F530DK vs C8051F800DK
C8051F530DK vs C8051F700DK
C8051F530DK vs C8051F580DK
C8051F530DK vs C8051F560-TB-K
C8051F530DK vs C8051F560DK
C8051F530DK vs C8051F540-TB
C8051F530DK vs C8051F540DK
C8051F530DK vs C8051F530A-TB
C8051F530DK vs C8051F530ADK
C8051F530DK vs C8051F500-TB-K
C8051F530DK vs C8051F500DK
C8051F530DK vs C8051F411EK
C8051F530DK vs C8051F410DK
C8051F530DK vs C8051F390-A-DK
C8051F530DK vs C8051F380-TB-K
C8051F530DK vs C8051F380DK
C8051F530DK vs C8051F370-A-DK
C8051F530DK vs C8051F360-TB-K
C8051F530DK vs C8051F360DK
C8051F530DK vs C8051F350-TB-K
C8051F530DK vs C8051F350DK
C8051F530DK vs C8051F340DK
C8051F530DK vs C8051F336DK
C8051F530DK vs C8051F330DK-U
C8051F530DK vs C8051F330DK
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Clément Boucher
France
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
2026-03-30 22:41
rpi works like new