4463-915-PDK
4463-915-PDK
Obsolete
Description:  KIT DEV EZRADIOPRO SI4463 915MHZ
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 42200
4463-915-PDK Specification
Specification
Part No
4463-915-PDK
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Silicon Labs
Series
EZRadioPRO?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
915MHz
Supplied Contents
Si4463
Type
Board(s), Cable(s)
4463-915-PDK PDF Datasheet
4463-915-PDK Related Parts
4460CPCE10D434
4460CPCE10D434
Silicon Labs
WIRELESS RF PICO BOARD
4460CPCE30E915S
4460CPCE30E915S
Silicon Labs
WIRELESS RF PICO BOARD
4460-PCE10D434-EK
4460-PCE10D434-EK
Silicon Labs
KIT EZRADIO TEST CARD SI4460 TRX
4460-PCE30E915S-EK
4460-PCE30E915S-EK
Silicon Labs
KIT EZRADIO TEST CARD SI4460 TRX
4461C-868-PDK
4461C-868-PDK
Silicon Labs
KIT DEMO EZRADIO +14DBM EU
4461CPCE14D868-K
4461CPCE14D868-K
Silicon Labs
WIRELESS RF PICO BOARD
4461-PCE14D868-EK
4461-PCE14D868-EK
Silicon Labs
KIT EZRADIO TEST CARD SI4461 TRX
4463C-915-PDK
4463C-915-PDK
Silicon Labs
KIT DEMO EZRADIO +14DBM US/JP
4463CPCE20A915
4463CPCE20A915
Silicon Labs
PICO BOARD ANTENNA DIVERSITY
4463CPCE20C460
4463CPCE20C460
Silicon Labs
WIRELESS RF PICO BOARD
4463CPCE20C868SE
4463CPCE20C868SE
Silicon Labs
WIRELESS RF PICO BOARD
4463CPCE20C915-K
4463CPCE20C915-K
Silicon Labs
WIRELESS RF PICO BOARD
4463-915-PDK Compare Parts
  • 4463-915-PDK vs 4467CPCE10D868
  • 4463-915-PDK vs 4463-PSQ27F169-EK
  • 4463-915-PDK vs 4463-PSQ20D169-EK
  • 4463-915-PDK vs 4463PSQ20C169SE-EK
  • 4463-915-PDK vs 4463-PCE30E915R-EK
  • 4463-915-PDK vs 4463-PCE27F868-EK
  • 4463-915-PDK vs 4463-PCE20C915-EK
  • 4463-915-PDK vs 4463PCE20C868SE-EK
  • 4463-915-PDK vs 4463-PCE20C460-EK
  • 4463-915-PDK vs 4463-PCE20B915-EK
  • 4463-915-PDK vs 4463-PCE20A915-EK
  • 4463-915-PDK vs 4463CPSQ27F169
  • 4463-915-PDK vs 4463CPSQ20D169
  • 4463-915-PDK vs 4463CPSQ20C169SE
  • 4463-915-PDK vs 4463CPCE30E915R
  • 4463-915-PDK vs 4463CPCE27F868
  • 4463-915-PDK vs 4463CPCE20C915-K
  • 4463-915-PDK vs 4463CPCE20C868SE
  • 4463-915-PDK vs 4463CPCE20C460
  • 4463-915-PDK vs 4463CPCE20A915
  • 4463-915-PDK vs 4463C-915-PDK
  • 4463-915-PDK vs 4461-PCE14D868-EK
  • 4463-915-PDK vs 4461CPCE14D868-K
  • 4463-915-PDK vs 4461C-868-PDK
  • 4463-915-PDK vs 4460-PCE30E915S-EK
  • 4463-915-PDK vs 4460-PCE10D434-EK
  • 4463-915-PDK vs 4460CPCE30E915S
  • 4463-915-PDK vs 4460CPCE10D434
  • 4463-915-PDK vs 4468CPSQ27F169
  • 4463-915-PDK vs 4463-TSQ27F169-EK
  • 4463-915-PDK vs 4463-TSQ20D169-EK
  • 4463-915-PDK vs 4463-TCE30E915S-EK
  • 4463-915-PDK vs 4463-TCE27F868-EK
  • 4463-915-PDK vs 4463-TCE20C915-EK
  • 4463-915-PDK vs 4463-TCE20C868-EK
  • 4463-915-PDK vs 4463-TCE20C460-EK
  • 4463-915-PDK vs 4463-TCE20B460-EK
  • 4463-915-PDK vs 4461-TSQ14D868-EK
  • 4463-915-PDK vs 4461-868-PDK
  • 4463-915-PDK vs 4460-TCE10D868-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you