☰
SM-I-003
SM-I-003
Active
Description:  Watchdog UPS HAT
Manufacturer:  Sequent Microsystems
Datasheet:   SM-I-003 Datasheet
History Price: $35
In Stock: 37530
SM-I-003 Specification
Specification
Part No
SM-I-003
Category
Expansion Boards, Daughter Cards
Manufacturer
Sequent Microsystems
Series
*
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Interface
Type
Uninterruptible Power Supply (UPS)
Function
-
Utilized IC / Part
Board(s)
SM-I-003 PDF Datasheet
SM-I-003 Related Parts
SM-A-001
SM-A-001
Sequent Microsystems
SM Raspberry Pi Breakout-1
SM-A-002
SM-A-002
Sequent Microsystems
SM Raspberry Pi Breakout-2
SM-A-003
SM-A-003
Sequent Microsystems
SM Raspberry Pi Breakout-3
SM-A-004
SM-A-004
Sequent Microsystems
SM Raspberry Pi DIN-Rail-1
SM-A-005
SM-A-005
Sequent Microsystems
SM Raspberry Pi DIN-Rail-2
SM-A-006
SM-A-006
Sequent Microsystems
SM Arduino Raspberry Pi Sub
SM-A-010
SM-A-010
Sequent Microsystems
Beagle Bone Raspberry Pi Adapter
SM-A-011
SM-A-011
Sequent Microsystems
ESP32 Raspberry Pi Substitute
SM-A-012
SM-A-012
Sequent Microsystems
6-in-1 LCD Kit for Raspberry Pi
SM-H-001
SM-H-001
Sequent Microsystems
Home Automation Stackable HAT
SM-H-002
SM-H-002
Sequent Microsystems
8-Relays Stackable HAT
SM-I-001
SM-I-001
Sequent Microsystems
Industrial Automation HAT
SM-I-003 Compare Parts
  • SM-I-003 vs SM-I-019
  • SM-I-003 vs SM-I-013
  • SM-I-003 vs SM-I-011
  • SM-I-003 vs SM-I-010
  • SM-I-003 vs SM-I-009
  • SM-I-003 vs SM-I-008
  • SM-I-003 vs SM-I-006
  • SM-I-003 vs SM-I-005
  • SM-I-003 vs SM-I-004
  • SM-I-003 vs SM-I-002
  • SM-I-003 vs SM-I-001
  • SM-I-003 vs SM-H-002
  • SM-I-003 vs SM-H-001
  • SM-I-003 vs SM-A-012
  • SM-I-003 vs SM-A-011
  • SM-I-003 vs SM-A-010
  • SM-I-003 vs SM-A-006
  • SM-I-003 vs SM-A-005
  • SM-I-003 vs SM-A-004
  • SM-I-003 vs SM-A-003
  • SM-I-003 vs SM-A-002
  • SM-I-003 vs SM-A-001
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.