8.06.29
8.06.29
Active
Description:  SEGGER 5V TARGET SUPPLY
Manufacturer:  Segger Microcontroller
Datasheet:   8.06.29 Datasheet
History Price: $125.24
In Stock: 45300
8.06.29 Specification
Specification
Part No
8.06.29
Category
Kits Accessories
Manufacturer
Segger Microcontroller
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Adapter
For Use With/Related Products
J-Link
8.06.29 PDF Datasheet
8.06.29 Related Parts
8.06.00
8.06.00
Segger Microcontroller
J-LINK 19-PIN CORTEX-M ADAPTER
8.06.02
8.06.02
Segger Microcontroller
J-LINK 9-PIN CORTEX-M ADAPTER
8.06.03
8.06.03
Segger Microcontroller
ADAPTER J-LINK TI JTAG 14PIN
8.06.04
8.06.04
Segger Microcontroller
J-LINK 10-PIN NEEDLE ADAPTER
8.06.05
8.06.05
Segger Microcontroller
10-PIN NEEDLE ADAPTER
8.06.06
8.06.06
Segger Microcontroller
ADAPTER J-LINK TI-CTI-20 20PIN
8.06.08
8.06.08
Segger Microcontroller
J-LINK MICTOR 38 ADAPTER
8.06.09
8.06.09
Segger Microcontroller
ADAPTER J-LINK MICROCHIP
8.06.10
8.06.10
Segger Microcontroller
ADAPTER J-LINK RX FINE
8.06.11
8.06.11
Segger Microcontroller
ADAPTER J-LINK 2MM ADAPTER
8.06.12
8.06.12
Segger Microcontroller
J-LINK SIGNAL SMOOTHING ADAPTER
8.06.13
8.06.13
Segger Microcontroller
ADAPTER J-LINK MEASUREMENT+PATCH
8.06.29 Compare Parts
  • 8.06.29 vs 8.07.02
  • 8.06.29 vs 8.07.01
  • 8.06.29 vs 8.07.00
  • 8.06.29 vs 8.06.98
  • 8.06.29 vs 8.06.20
  • 8.06.29 vs 8.06.19
  • 8.06.29 vs 8.06.18
  • 8.06.29 vs 8.06.17
  • 8.06.29 vs 8.06.16
  • 8.06.29 vs 8.06.15
  • 8.06.29 vs 8.06.14
  • 8.06.29 vs 8.06.13
  • 8.06.29 vs 8.06.12
  • 8.06.29 vs 8.06.11
  • 8.06.29 vs 8.06.10
  • 8.06.29 vs 8.06.09
  • 8.06.29 vs 8.06.08
  • 8.06.29 vs 8.06.06
  • 8.06.29 vs 8.06.05
  • 8.06.29 vs 8.06.04
  • 8.06.29 vs 8.06.03
  • 8.06.29 vs 8.06.02
  • 8.06.29 vs 8.06.00
  • 8.06.29 vs 8.07.10
  • 8.06.29 vs 8.06.28
  • 8.06.29 vs 8.06.27
  • 8.06.29 vs 8.06.26
  • 8.06.29 vs 8.06.25
  • 8.06.29 vs 8.06.24
  • 8.06.29 vs 8.06.23
  • 8.06.29 vs 8.06.22
  • 8.06.29 vs 8.06.21
  • 8.06.29 vs 8.06.01
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you