☰
114992276
114992276
Active
Description:  50MM 8MP TELEPHOTO LENS
Manufacturer:  Seeed Technology
Datasheet:   114992276 Datasheet
History Price: $41.9
In Stock: 42840
114992276 Specification
Specification
Part No
114992276
Category
Kits Accessories
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Lens
For Use With/Related Products
Raspberry Pi
114992276 Related Parts
114020101
114020101
Seeed Technology
GROVE NYLON SCREW & NUT (20SETS)
114020102
114020102
Seeed Technology
GROVE RIVET 2.1MM DIA 30PACK
114020161
114020161
Seeed Technology
GROVE FEMALE HEADER 600PACK
114020162
114020162
Seeed Technology
GROVE FEMALE HEADER R/A 600PACK
114020163
114020163
Seeed Technology
GROVE FEMALE HEADER 20PACK
114020164
114020164
Seeed Technology
GROVE FEMALE HEADER R/A 20PACK
114090054
114090054
Seeed Technology
INTELLIGENT ROBOT REMOTE CONTROL
114990175
114990175
Seeed Technology
MICRO/NANO/STND SIM CARD CONV
114990176
114990176
Seeed Technology
MICRO SIM CARD CONVERTER
114991495
114991495
Seeed Technology
GROVE/BEAGLEBONEBLUE 4PIN 10PACK
114991496
114991496
Seeed Technology
GROVE/BEAGLEBONEBLUE 6PIN 10PACK
114991790
114991790
Seeed Technology
CORAL USB ACCELERATOR
114992276 Compare Parts
  • 114992276 vs 114991790
  • 114992276 vs 114991496
  • 114992276 vs 114991495
  • 114992276 vs 114990176
  • 114992276 vs 114990175
  • 114992276 vs 114090054
  • 114992276 vs 114020164
  • 114992276 vs 114020163
  • 114992276 vs 114020162
  • 114992276 vs 114020161
  • 114992276 vs 114020102
  • 114992276 vs 114020101
  • 114992276 vs 114992363
  • 114992276 vs 114992281
  • 114992276 vs 114992280
  • 114992276 vs 114992279
  • 114992276 vs 114992278
  • 114992276 vs 114992275
  • 114992276 vs 114992274
  • 114992276 vs 114992154
  • 114992276 vs 114992065
  • 114992276 vs 114991943
  • 114992276 vs 114110005
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again